The SN74CBTLV16292 from Texas Instruments is a high-performance, low-voltage 12-bit 1-of-2 multiplexer/demultiplexer bus switch designed for use in applications requiring high-speed bidirectional data flow among multiple bus lines. With its low on-state resistance and minimal propagation delay, this device is ideal for switching applications in computing, networking, and telecommunications where low power consumption and high data integrity are paramount.
Key Features:
- Low Voltage Operation: The SN74CBTLV16292 operates at a 2.3 V to 3.6 V VCC range, making it suitable for interfacing with low-voltage logic without the need for level shifting.
- High Bandwidth: This bus switch provides a high bandwidth (up to 240 MHz) which allows for rapid data transfer and improved overall system performance.
- Quick Switching: The device boasts a 5-ohm switch connection between two ports with minimal propagation delay, ensuring fast and efficient data transfer.
- Flow-Through Architecture: Designed with a flow-through pinout for ease of PCB layout, the SN74CBTLV16292 simplifies board design and reduces signal distortion.
- Low Power Consumption: It features a low quiescent power dissipation, which is crucial for power-sensitive applications.
- Multiple Configurations: The device can be used as two 6-bit multiplexers/demultiplexers or one 12-bit multiplexer/demultiplexer, offering design flexibility.
- Latch-Up Performance: It exceeds 100 mA per JESD 78, Class II, ensuring robust performance during voltage spikes.
- ESD Protection: The SN74CBTLV16292 includes ESD protection exceeding JESD 22, which safeguards the device from electrostatic discharges during handling and operation.
Applications:
The versatility of the SN74CBTLV16292 makes it suitable for a wide range of applications, including:
- Memory Interleaving
- Signal Gating
- Data Switching
- Bus Isolation
- Peripheral Sharing
Technical Specifications:
| Parameter |
Value |
| Supply Voltage (VCC) |
2.3V to 3.6V |
| On-State Resistance (Ron) |
5Ω (typ.) |
| Bandwidth |
240 MHz (typ.) |
| ESD Protection |
>2000V HBM |
| Latch-Up Performance |
>100 mA |
For detailed technical specifications, application notes, and support documentation, refer to the official Texas Instruments product page and datasheets.