EN
  • EN
  • DE
  • IT

SV1BC847BPDW1T3G

Part No SV1BC847BPDW1T3G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 349388-SV1BC847BPDW1T3G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SV1BC847BPDW1T3G CAD Model

Description

Product Overview: SV1BC847BPDW1T3G from ON Semiconductor

The SV1BC847BPDW1T3G is a state-of-the-art integrated circuit from ON Semiconductor, designed to provide a robust and efficient solution for a wide range of electronic applications. This high-performance device is engineered to deliver reliable performance while maintaining energy efficiency, making it an ideal choice for modern electronic systems.

Key Features

  • High Current Transfer Ratio (CTR): The SV1BC847BPDW1T3G boasts an impressive current transfer ratio, ensuring effective signal amplification and reliable operation in various circuit configurations.
  • Low Power Consumption: This device is optimized for low power consumption, which is crucial for battery-powered applications and helps to extend the overall lifespan of the product it is used in.
  • Wide Operating Temperature Range: With a broad operating temperature range, the SV1BC847BPDW1T3G is suitable for use in environments that experience temperature fluctuations, maintaining consistent performance regardless of external conditions.
  • Compact SMD Package: The surface-mount design of this IC allows for a compact footprint on the PCB, saving valuable board space and facilitating miniaturization of the final product.

Applications

ON Semiconductor's SV1BC847BPDW1T3G is versatile and can be used in various applications, including but not limited to:

  • Signal Processing
  • Power Management Systems
  • Automotive Electronics
  • Consumer Electronics
  • Industrial Control Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SV1BC847BPDW1T3G is no exception. This product has undergone rigorous testing to ensure it meets the high standards expected from ON Semiconductor. Customers can trust in the reliability and longevity of this integrated circuit for their critical applications.

In conclusion, the SV1BC847BPDW1T3G from ON Semiconductor represents a blend of innovative technology and dependable performance. Whether for consumer electronics or industrial systems, this IC provides a solution that engineers can rely on for their circuit design needs.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.3033
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Vishay
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Toko America Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Lowest to $2.8343

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.4398 $65.9700
360+ $0.3609 $129.9240
560+ $0.3493 $195.6080
770+ $0.3377 $260.0290
990+ $0.3273 $324.0270
1,325+ $0.2937 $389.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,279 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess