The 10CL3-203300-51R is a high-performance, precision component manufactured by ON Semiconductor, a leading company in energy-efficient innovations. This product is designed for a wide range of applications that demand reliability and efficiency, making it a versatile solution for professionals in the electronics industry.
Key Features
- High Current Rating: This component is capable of handling high current applications, ensuring stable performance under demanding conditions.
- Low Voltage Drop: The 10CL3-203300-51R boasts a low voltage drop, providing efficient power usage and minimizing energy loss during operation.
- Robust Thermal Performance: Engineered for excellent thermal management, this product maintains its integrity even at elevated temperatures.
- Compact Design: Its small footprint allows for integration into space-constrained designs without compromising on power or performance.
- Longevity: ON Semiconductor's commitment to quality ensures that this component has a long operational life, reducing the need for frequent replacements.
Applications
The 10CL3-203300-51R is suitable for a variety of applications, including:
- Power management systems
- Automotive electronics
- Industrial control units
- Telecommunication infrastructure
- Consumer electronics
Technical Specifications
Parameter
Value
Package
SMD (Surface-Mount Device)
Operating Temperature
-40°C to +125°C
Current Rating
Specified by the product datasheet
Voltage Rating
Specified by the product datasheet
Quality and Reliability
ON Semiconductor ensures that each 10CL3-203300-51R component meets rigorous standards for quality and performance. Customers can rely on this product for consistent operation and longevity in their electronic designs.
Ordering Information
To purchase or inquire about the 10CL3-203300-51R, customers can contact ON Semiconductor's sales representatives or authorized distributors. Detailed ordering and product information is available through the company's official website or datasheets.