EN
  • EN
  • DE

SN74CBTK16245DL

Part No SN74CBTK16245DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-BIT FET BUS SWITCH WITH ACTIVE-CLAMP UNDERSHOOT-PROTECTION CIRCUIT | IC SWITCH BUS FET 16BIT 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74CBTK16245
Manufacturer Pack Quantity 175
MSL Level 1 (Unlimited)
Win Source Part Number 1254310-SN74CBTK16245DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTK16245DL CAD Model

Description

The SN74CBTK16245DL is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is a 16-bit bus switch that provides high-speed switching on data paths. It's a crucial component for applications requiring efficient data flow and signal routing.

Key Features:

  • 16-Bit Bus Switch: The SN74CBTK16245DL is capable of switching 16 separate data lines, allowing for the efficient transfer and routing of high-speed data.
  • 5-V Tolerant Inputs: The inputs of the device are 5-V tolerant, ensuring compatibility with a variety of logic levels and providing design flexibility in mixed-voltage environments.
  • Low On-State Resistance: This bus switch features a low on-state resistance, typically around 5 ohms, which minimizes signal distortion and enhances performance.
  • Quick Switching: The device boasts a fast switch time, with a typical delay of only 0.25 ns, ensuring that data can be routed with minimal latency.
  • Flow-Through Architecture: The SN74CBTK16245DL's design simplifies PCB layout by adopting a flow-through pinout, where the inputs and outputs are on opposite sides of the device.
  • Low Power Consumption: With its low power consumption, this bus switch is suitable for power-sensitive applications, helping to maintain energy efficiency in electronic systems.

Applications:

The SN74CBTK16245DL is versatile and can be used in a wide range of applications, including:

  • Memory switching and data routing in servers and workstations
  • Signal gating in networking equipment such as routers and switches
  • Interface bridging in telecommunication hardware
  • Bus isolation and level shifting in multi-voltage systems

Technical Specifications:

  • Package: 48-Pin SSOP (Shrink Small-Outline Package)
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 4.5 V to 5.5 V

For engineers and designers looking for a reliable and efficient way to manage data paths in their digital systems, the SN74CBTK16245DL from Texas Instruments offers a high-quality solution with its robust feature set and proven performance.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8754 $53.6294
25+ $4.0003 $100.0075
39+ $3.8753 $151.1367
54+ $3.7503 $202.5162
69+ $3.6253 $250.1457
93+ $3.2503 $302.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess