The SN74CBT3306CD is a high-performance CMOS dual FET bus switch designed by Texas Instruments, crafted to provide excellent power and signal management solutions for a wide range of applications. This integrated circuit is part of the CBT series, which is well-known for its low power consumption and high-speed operation.
Key Features
- Low Power Consumption: The device operates with minimal power dissipation, making it suitable for power-sensitive applications.
- 5-Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and provides a near-ideal connection between ports.
- High-Speed Data Flow: With its quick switching capabilities, the SN74CBT3306CD is ideal for high-speed data lines and bus management tasks.
- Control Inputs Compatible with TTL Levels: This feature allows for seamless integration with existing TTL-based systems without the need for additional level shifting.
- Bidirectional Switch: The switch can conduct signals in both directions, making it versatile for various bidirectional data paths and buses.
Applications
The SN74CBT3306CD is used in a variety of applications, including:
- Bus isolation and switching
- Signal gating
- Hot-swapping and hot-docking
- Memory interleaving
- Capacitance reduction and isolation
Technical Specifications
Parameter
Value
Package Type
SOIC (D)
Number of Channels
2
On-State Resistance (Max)
5 Ω
Operating Temperature Range
-40°C to 85°C
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Overall, the SN74CBT3306CD from Texas Instruments is a reliable and efficient solution for designers looking to optimize their bus systems and signal pathways with a high-speed, low-power bus switch.