Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 17x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32
Other Names STM32G071CBT6TR,497-STM32G071CBT6CT,497-STM32G071CBT6TR,497-STM32G071CBT6DKR
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262679-STM32G071CBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32G071CBT6TR CAD Model

Description

The STM32G071CBT6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer a high-performance and cost-effective solution for a wide range of applications. This MCU is part of the STM32G0 series, which is known for its energy efficiency and powerful features that cater to the needs of various embedded systems.

Key Features

  • Core: ARM Cortex-M0+ core operating at up to 64 MHz frequency, providing a perfect balance between power consumption and processing capability.
  • Memory: Features 128 Kbytes of Flash memory and 36 Kbytes of SRAM, which are ample for complex applications and real-time operations.
  • Package: Available in a 48-pin LQFP package, which is ideal for space-constrained applications.
  • Temperature Range: Operates within an extended temperature range from -40°C to 85°C, ensuring reliability across various environmental conditions.

Connectivity and Peripherals

The STM32G071CBT6TR is equipped with a rich set of peripherals and I/Os. It includes multiple communication interfaces such as USART, SPI, I2C, and a USB 2.0 Full-Speed interface with an integrated PHY, making it a versatile choice for connectivity-driven applications. Additionally, it boasts several timers, a 12-bit ADC, DAC, and comparators, enhancing its capabilities in control and sensing tasks.

Energy Efficiency

This MCU is designed with energy efficiency in mind. It features several power-saving modes, including a low-power run mode, sleep, and stop modes, which help in reducing the overall power consumption of the end application. The STM32G071CBT6TR also integrates a voltage regulator and a flexible power supply range, further contributing to its energy-efficient profile.

Development and Support

STMicroelectronics provides extensive development support for the STM32G071CBT6TR through its comprehensive software HAL library, STM32Cube ecosystem, and a wide range of development boards. This ensures that engineers can rapidly develop and prototype with this MCU, shortening the time-to-market for their products.

Applications

The versatility of the STM32G071CBT6TR makes it suitable for a broad spectrum of applications, including industrial controls, consumer electronics, home automation, and battery-operated devices, among others. Its robust design and rich features enable developers to create innovative and reliable products that meet the evolving demands of the technology market.

You May Also Be Interested in

NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0946 $53.2298
30+ $3.3597 $100.7910
47+ $3.2547 $152.9709
64+ $3.1497 $201.5808
83+ $3.0447 $252.7101
110+ $2.7297 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,810 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention