Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series 10EL
Package Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply ±4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number MC10EL58
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC10EL58DTGOS,MC10EL58DTGOSTR,MC10EL58DTGOSCT,MC10EL58DTGOSDKRINACTIVE,MC10EL58DTGOSCT-ND,MC10EL58DTGOSTR-ND,ONSONSMC10EL58DTG,MC10EL58DTGOSDKR,MC10EL58DTGOSTRINACTIVE,MC10EL58DTGOSDKR-ND,2156-MC10EL58DTG-OS
Standard Package 100
Win Source Part Number 1148265-MC10EL58DTG
Ultra Librarian 3D Model Ultra Librarian MC10EL58DTG CAD Model

Description

The ON Semiconductor MC10EL58DTG is a high-performance differential 2:1 multiplexer designed for use in communication and instrumentation applications. This device is part of the ECLinPS MAX™ family, which is renowned for its high-speed operation and exceptional signal integrity. The MC10EL58DTG is capable of operating at frequencies up to 5 GHz, making it an ideal choice for systems that require fast switching and low skew.

Key Features

  • High Speed: The MC10EL58DTG offers a maximum frequency of 5 GHz, ensuring rapid signal processing and reduced transition times.
  • Differential Design: Its differential nature allows for improved noise immunity and minimizes signal disturbances, which is crucial for maintaining signal integrity in noisy environments.
  • Power Supply: This device operates with a –4.2 V to –5.5 V power supply, providing compatibility with various systems and ensuring stable performance.
  • Functionality: It features a 2:1 multiplexer with differential inputs and outputs, which is essential for applications that require precise control over signal paths.
  • Package: The MC10EL58DTG is offered in a TSSOP-20 package, which is surface-mountable and suitable for compact circuit designs.

Applications

The ON Semiconductor MC10EL58DTG is versatile and can be used in a range of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment (ATE)
  • Pulse shaping and data manipulation
  • High-frequency signal routing

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC10EL58DTG is manufactured under strict quality control measures, ensuring that each device performs to the specifications. With its durable construction and dependable performance, the MC10EL58DTG is a reliable choice for designers looking to create high-speed, high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
10 BIT FET BUS SWITCH WITH PRECHAGED OUTPUTS 2.5V/3.3V LOW VOLTAGE HIGH BANDWIDTH BUS SWITCH
Need more? Email Us
ECAD model for SN74CB3Q6800DGVR
Texas Instruments
QUADRUPLE FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER | IC QUAD FET BUS SWITCH 14-QFN
Lowest to $3.9554
ECAD model for SN74CB3T3125RGYR
Analog Devices Inc.
4.25 Gbps 40 × 40 Digital Crosspoint Switch 3 dB, 6 dB, or 12 dB boost
Lowest to $195.4199
ECAD model for ADN4605ABPZ
Texas Instruments
High-Speed CMOS Logic Dual 4- to 1-Line Selector/Multiplexer
Lowest to $0.5972
ECAD model for CD74HC153M96
Texas Instruments
20-BIT FET BUS SWITCH
Lowest to $2.6688
ECAD model for SN74CBTR16861DGVR
STMicroelectronics
M74HC155_01
Need more? Email Us
ECAD model for M74HC155RM13TR
ON Semiconductor
3-to-8 Line Decoder With 5V-Tolerant Inputs
Lowest to $0.4491
ECAD model for MC74LVX138DR2G
Diodes Incorporated
USB3 SWITCH,X1-QFN2040-24,T&R,3. / USB Switch IC 2 Channel 24-X1QFN (2x4)
Lowest to $3.6142
ECAD model for PI5USB31213AXEAEX
Maxim Integrated
IC MULTIPLEXER 4:1 20TQFN / 2 Circuit IC Switch 4:1 1.5Ohm 20-TQFN (5x5)
Lowest to $3.8304
ECAD model for MAX14778ETP+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8047 $54.4376
18+ $5.5834 $100.5012
28+ $5.4089 $151.4492
39+ $5.2344 $204.1416
50+ $5.0599 $252.9950
67+ $4.5365 $303.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,159 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention