EN
  • EN
  • DE

MAX9717BEUA+

Part No MAX9717BEUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W STER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 122951-MAX9717BEUA+
Ultra Librarian 3D Model Ultra Librarian MAX9717BEUA+ CAD Model

Description

Maxim Integrated MAX9717BEUA+ Audio Amplifier

The MAX9717BEUA+ is a high-quality audio amplifier from Maxim Integrated, designed to deliver exceptional sound amplification in a compact package. This integrated circuit is part of Maxim's extensive audio product line, which is renowned for its performance, efficiency, and reliability. The MAX9717BEUA+ is particularly suitable for portable applications where space is at a premium and power efficiency is critical.

Featuring a mono, 1.4W output into an 8Ω load, the MAX9717BEUA+ operates from a single 2.7V to 5.5V supply, making it versatile for various applications, including mobile phones, tablets, laptops, and other portable multimedia devices. It boasts a high 91dB power supply rejection ratio (PSRR), which minimizes noise and interference, thus ensuring a clear and powerful audio output even in noisy environments.

The amplifier's Class AB architecture provides an optimal balance between power efficiency and audio fidelity. It maintains low distortion levels across the entire audio frequency range, which is essential for maintaining the purity and clarity of the sound. The MAX9717BEUA+ also features a low 0.02% total harmonic distortion plus noise (THD+N) at 1kHz, which contributes to its ability to produce high-quality audio.

This device includes built-in thermal overload protection, which safeguards the amplifier from damage due to excessive heat. Additionally, it has a "click-and-pop" suppression feature that minimizes audible clicks and pops during startup and shutdown, enhancing the user experience.

The MAX9717BEUA+ comes in a space-saving 8-pin µMAX package, allowing it to fit into tight spaces without sacrificing performance. Its simple pin configuration and minimal external component requirements make it easy to integrate into various designs, providing designers with a flexible and straightforward solution for adding high-quality audio to their products.

Overall, the MAX9717BEUA+ from Maxim Integrated is an excellent choice for any application requiring a small, efficient, and high-performance audio amplifier. Its robust feature set ensures that it can deliver superior sound quality while maintaining power efficiency, making it a standout component in the world of portable audio amplification.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6553 $63.2765
12+ $10.3835 $124.6020
18+ $10.0601 $181.0818
24+ $9.7355 $233.6520
31+ $9.4109 $291.7379
42+ $8.4373 $354.3666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess