EN
  • EN
  • DE

MAX13331GEE/V+

Part No MAX13331GEE/V+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP STEREO HEADPHONE 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 135mW x 2 @ 32 Ohm
Supply Voltage - Operating 4 V to 5.5 V
Features Depop, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-QSOP
Dimension 16-SSOP (0.154", 3.90mm Width)
Win Source Part Number 117693-MAX13331GEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX13331GEE/V+ CAD Model

Description

Maxim Integrated's MAX13331GEE/V+ Automotive Audio Amplifier

The MAX13331GEE/V+ from Maxim Integrated is a high-performance, automotive-grade audio amplifier designed to deliver exceptional sound quality for in-car entertainment systems. This advanced audio solution is engineered to meet the rigorous demands of automotive environments, providing robust audio amplification with a focus on sound fidelity, efficiency, and reliability.

Key Features

  • High-Quality Audio Performance: The MAX13331GEE/V+ offers superb audio quality with low distortion and noise, ensuring a premium listening experience for vehicle occupants.
  • Efficient Operation: With its high-efficiency design, this amplifier minimizes power consumption, which is crucial for reducing heat generation and extending the life of the device.
  • Durable and Reliable: Built to withstand the harsh conditions of automotive applications, the MAX13331GEE/V+ is resilient against temperature extremes, vibrations, and other environmental factors.
  • Integrated Diagnostics: The amplifier includes built-in diagnostics capabilities for detecting and reporting faults, contributing to the overall safety and maintenance of the audio system.
  • Flexible Configuration: It offers a versatile range of configuration options, allowing for customization to suit various audio system designs and preferences.

Applications

  • Automotive audio systems
  • In-car entertainment and infotainment
  • Navigation and voice command systems
  • Hands-free and Bluetooth audio applications

The MAX13331GEE/V+ is specifically tailored for automotive applications where space and power efficiency are at a premium. Its compact form factor allows for seamless integration into modern vehicle architectures without compromising on audio output or quality. The device's advanced protection features, including overtemperature and short-circuit protection, ensure reliable operation under a variety of conditions.

Whether you're designing a high-end car audio system or looking for a reliable amplifier for a standard vehicle entertainment setup, the MAX13331GEE/V+ offers a perfect blend of performance, efficiency, and durability. With Maxim Integrated's reputation for quality, this audio amplifier stands as an excellent choice for automotive manufacturers and aftermarket system designers alike.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess