EN
  • EN
  • DE

SN74CBT16233DL

Part No SN74CBT16233DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER | IC 1-OF-2 FET MUX/DEMUX 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer/Demultiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74CBT16233
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1254231-SN74CBT16233DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT16233DL CAD Model

Description

The SN74CBT16233DL, manufactured by Texas Instruments, is a high-performance CMOS 16-bit bus switch designed with FET technology. This integrated circuit is part of TI's renowned line of switch and multiplexer products, offering a combination of low power consumption and high-speed operation. It is particularly well-suited for applications that require the efficient routing of digital signals.

Key Features

  • 16-Bit Bus Switch: The device provides 16 bits of high-speed bus switching, allowing for the efficient transfer and isolation of data lines.
  • 5-Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and voltage drop, enhancing overall performance.
  • Low Power Consumption: The SN74CBT16233DL operates with very low quiescent power, which is ideal for power-sensitive applications.
  • Quick Switching: The switch's fast turn-on and turn-off times enable high-speed operation, making it suitable for modern digital systems.
  • Wide Operating Voltage Range: With an operating voltage range of 4.5 V to 5.5 V, this device is versatile and can be used in various systems without the need for additional level shifting.

Applications

The SN74CBT16233DL is ideal for a multitude of applications where signal routing is critical. It is commonly used in:

  • Communication systems
  • Servers and networking equipment
  • Data buses in computing and storage devices
  • Signal gating and isolation

Package and Quality

This device is available in a 48-pin SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that the SN74CBT16233DL meets stringent industry standards for reliability and performance.

Conclusion

Overall, the SN74CBT16233DL from Texas Instruments stands out as a robust and reliable solution for high-speed signal switching. Its low on-state resistance, wide voltage range, and fast switching capabilities make it an excellent choice for designers looking to optimize their digital systems' performance while maintaining power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3111 $50.8442
53+ $1.8963 $100.5039
82+ $1.8371 $150.6422
113+ $1.7778 $200.8914
146+ $1.7186 $250.9156
195+ $1.5408 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess