EN
  • EN
  • DE

TLV4112IDRG4

Part No TLV4112IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF HIGH OUTPUT DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270452-TLV4112IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV4112IDRG4 CAD Model

Description

Product Overview: Texas Instruments TLV4112IDRG4

The TLV4112IDRG4 from Texas Instruments is a high-output-drive, rail-to-rail input and output operational amplifier. This device offers a blend of speed and power efficiency that makes it suitable for a wide range of applications. With a high slew rate and bandwidth, the TLV4112IDRG4 is capable of delivering fast transitions and accurate signal amplification, which is essential for high-speed data acquisition systems, audio processing, and active filtering.

The operational amplifier comes in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Its extended temperature range ensures reliable performance in various environments, making it a versatile choice for both industrial and consumer electronics.

Key Features

  • High slew rate: The TLV4112IDRG4 offers a high slew rate of 17 V/µs, allowing for rapid signal changes, which is particularly useful in applications requiring fast response times.
  • Wide bandwidth: With a bandwidth of 2.7 MHz, this op-amp can handle a broad range of frequencies, making it suitable for multiple signal processing tasks.
  • Low noise: The device provides a low noise density of 12 nV/√Hz at 1 kHz, ensuring that signal integrity is maintained, especially in sensitive audio or measurement applications.
  • Rail-to-rail I/O: The ability to operate from rail-to-rail on both the input and output enables the TLV4112IDRG4 to handle a wide dynamic range, maximizing the use of the power supply range.
  • Single-supply operation: It can operate from a single power supply ranging from 2.7 to 6 V, which simplifies power supply design and is ideal for battery-operated devices.
  • Robust design: The TLV4112IDRG4 features an extended operating temperature range from -40°C to 125°C, allowing for deployment in harsh environments.

Applications

The TLV4112IDRG4 is well-suited for a range of applications, including:

  • Portable and battery-powered electronics
  • Audio and video signal processing
  • Active filters and data acquisition systems
  • Sensor interfaces and A/D buffer amplifiers
  • Telecommunications

With its high-performance characteristics, the Texas Instruments TLV4112IDRG4 operational amplifier is a reliable and effective solution for designers looking to improve the speed and efficiency of their electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess