EN
  • EN
  • DE

SN74CB3T16211DGGR

Part No SN74CB3T16211DGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 1254196-SN74CB3T16211DGGR
Manufacturer Homepage www.ti.com
Family Name SN74CB3T16211
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SN74CB3T16211DGGR CAD Model

Description

The SN74CB3T16211DGGR is a high-performance integrated circuit from Texas Instruments, designed to provide a 24-bit 1-of-2 FET multiplexer/demultiplexer bus switch. This component is part of the TI's CB3T family, known for its low-voltage operation and bidirectional data flow. The device is particularly suitable for applications that require routing data from one port to another, effectively minimizing propagation delay and reducing power consumption.

Key Features

  • Low On-State Resistance: The switch connection exhibits a low on-state resistance, typically around 5 ohms, ensuring minimal signal distortion and power loss during operation.
  • 5-V Tolerant Inputs: The inputs can tolerate up to 5V, even when the device is powered off, providing compatibility with mixed-voltage systems and ensuring the protection of the IC during power-up or power-down scenarios.
  • Low Power Consumption: With a low quiescent current, the device is an excellent choice for power-sensitive applications.
  • Wide Operating Voltage Range: The device can function across a broad voltage range from 2.3V to 3.6V, allowing flexibility in various system voltages.
  • High-Speed Data Flow: The SN74CB3T16211DGGR provides a high-bandwidth pathway for data, supporting the demands of high-speed data transmission.
  • Flow-Through Architecture: The design of the pinout supports easy PCB layout by following the natural flow of data lines, reducing signal skew and enhancing signal integrity.

Applications

The SN74CB3T16211DGGR is ideal for a wide range of applications, including:

  • Bus isolation and switching in servers and routers
  • Signal gating, where control of data paths is needed
  • Hot-swapping and hot-docking of peripheral components
  • Function switching in complex systems with multiple functions sharing common I/O
  • Memory interleaving in high-performance computing systems

With its robust design and versatile functionality, the SN74CB3T16211DGGR is a strategic choice for designers looking to optimize the performance and reliability of their digital switching applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9462 $50.0854
42+ $2.4174 $101.5308
65+ $2.3419 $152.2235
89+ $2.2663 $201.7007
115+ $2.1908 $251.9420
153+ $1.9642 $300.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess