EN
  • EN
  • DE

SN74CB3Q3244GQNR

Part No SN74CB3Q3244GQNR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 20BGA / Bus Switch 4 x 1:1 20-BGA MICROSTAR JUNIOR (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number SN74CB3
Other Names 296-17033-2,296-17033-1,296-17033-6,2156-SN74CB3Q3244GQNR-TITR,296-17033-2R,296-17033-1R,-296-17033-1,296-17033-6R,2156-SN74CB3Q3244GQNR,-296-17033-1,TEXTISSN74CB3Q3244GQNR,-SN74CB3Q3244GQNRR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256804-SN74CB3Q3244GQNR
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3244GQNR CAD Model

Description

Overview of SN74CB3Q3244GQNR from Texas Instruments

The SN74CB3Q3244GQNR is a high-quality bus switch IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the SN74 series, which is renowned for its exceptional performance and reliability in a wide range of applications. The SN74CB3Q3244GQNR is an ideal choice for systems that require low on-state resistance, minimal propagation delay, and reduced power consumption.

Key Features

  • Low On-State Resistance: The device boasts a very low on-state resistance (Ron) typically around 5Ω, which helps to minimize power loss and improve efficiency when the switch is active.
  • High Bandwidth: Engineered to support high-speed data transfer, the SN74CB3Q3244GQNR offers a bandwidth that exceeds 250 MHz, making it suitable for high-performance computing and networking applications.
  • Low Power Consumption: It is designed for energy-efficient operation, consuming very little power in both on and off states, which helps to extend battery life in portable applications.
  • Bi-Directional Switching: The bus switch can conduct signals in both directions, providing flexibility in signal routing and simplifying board layout.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, which is essential for mixed-voltage systems and helps in protecting against voltage spikes.

Applications

The SN74CB3Q3244GQNR is versatile and can be used in a variety of applications, including:

  • High-speed data paths and bus management in servers and routers.
  • Signal gating, where the device acts as a switch to selectively pass or block signals.
  • Hot-swapping and hot-docking in portable electronics, where it helps in preventing glitches on data lines when peripherals are connected or disconnected.

Package and Quality

The SN74CB3Q3244GQNR comes in a compact QFN (Quad Flat No-Lead) package, which is ideal for space-constrained applications. The device is also RoHS compliant and is designed to meet the rigorous quality standards set by Texas Instruments, ensuring high reliability and performance for critical system designs.

Overall, the SN74CB3Q3244GQNR from Texas Instruments is a robust, high-performance bus switch that delivers efficient and reliable operation in a range of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess