EN
  • EN
  • DE

SN74CBTK16245DGGR

Part No SN74CBTK16245DGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 48TSSOP / Bus Switch 8 x 1:1 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTK
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number SN74CBT
Other Names -296-6488-1,-74CBTK16245DGGRE4R,TEXTISSN74CBTK16245DGGR,-296-6488-1,2156-SN74CBTK16245DGGR-TITR,296-6488-2,-SN74CBTK16245DGGRR,296-6488-1,-74CBTK16245DGGRG4R,-74CBTK16245DGGRG4,296-6488-6,-74CBTK16245DGGRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256672-SN74CBTK16245DGGR
Ultra Librarian 3D Model Ultra Librarian SN74CBTK16245DGGR CAD Model

Description

Product Overview: SN74CBTK16245DGGR

The SN74CBTK16245DGGR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This device is a 16-bit FET bus switch that features low on-state resistance, providing a highly efficient pathway for digital signals. It is part of the CBTK family of switches that are known for their reliability and versatility in a wide range of applications.

Key Features

  • Wide Bus Interface: With 16-bit I/O, the SN74CBTK16245DGGR can interface with wide data paths, making it ideal for data bus switching and multiplexing.
  • Low On-State Resistance: The device offers a low on-state resistance of typically 5 Ω, which minimizes signal distortion and ensures high signal integrity.
  • 5-V Tolerant I/O Ports: The I/O ports can tolerate up to 5V even when the device is powered down, providing additional flexibility in mixed-voltage applications.
  • Quick Switching: Fast switch times (turn-on and turn-off) contribute to efficient data transfer, making the switch suitable for high-speed applications.
  • Low Power Consumption: It operates with minimal power dissipation, which is crucial for power-sensitive designs.
  • Bidirectional Data Flow: Data can flow in both directions through the switch, allowing for versatile data management and control.

Applications

The SN74CBTK16245DGGR is designed for use in a variety of electronic systems where efficient data routing and signal integrity are paramount. Its typical applications include:

  • Server and Networking Equipment
  • Telecommunications Infrastructure
  • Data Centers
  • Consumer Electronics
  • High-Speed Data Acquisition Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74CBTK16245DGGR is no exception, as it undergoes rigorous testing and validation to meet stringent industry standards. Its robust design ensures reliable operation even in challenging environments.

Product Packaging

The SN74CBTK16245DGGR comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while allowing for excellent thermal performance and ease of PCB routing. This package is suitable for automated assembly processes, supporting efficient manufacturing and scalability.

With its combination of performance, flexibility, and reliability, the SN74CBTK16245DGGR from Texas Instruments represents a top-tier solution for designers looking to optimize their digital switching applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3756 $52.5072
28+ $3.5903 $100.5284
44+ $3.4781 $153.0364
60+ $3.3659 $201.9540
77+ $3.2537 $250.5349
103+ $2.9171 $300.4613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess