EN
  • EN
  • DE

SN74BCT623DWRE4

Part No SN74BCT623DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259683-SN74BCT623DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT623DWRE4 CAD Model

Description

Product Overview: SN74BCT623DWRE4

The SN74BCT623DWRE4 is a high-performance, octal bus transceiver from Texas Instruments, designed with the precision and durability expected from a leading semiconductor manufacturer. This integrated circuit (IC) is part of the BCT family of products, which are known for their robustness and suitability for a wide range of industrial and commercial applications.

Constructed with BiCMOS technology, the SN74BCT623DWRE4 features eight non-inverting bus transceivers with 3-state outputs. This allows the device to be used for bidirectional communication between data buses. The direction of data flow is determined by the direction control (DIR) input, while the output enable (OE) input activates or deactivates the device's outputs.

The SN74BCT623DWRE4 operates over a broad voltage range, typically from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels. This flexibility ensures that the device can be easily integrated into a variety of systems without the need for additional level-shifting components.

Key Features:

  • Eight non-inverting bus transceivers with 3-state outputs
  • BiCMOS technology with low power consumption
  • Wide operating voltage range (4.5V to 5.5V)
  • High drive capability with 64 mA sink current and 15 mA source current
  • Control inputs compatible with TTL levels
  • Improved latch-up immunity

With its enhanced drive capability, the SN74BCT623DWRE4 can handle higher current loads, making it suitable for driving heavier loads than standard CMOS transceivers. This feature is particularly useful in bus-oriented systems where data integrity and drive strength are critical.

The device is packaged in a wide-body, 20-pin SOIC (Small Outline Integrated Circuit) package, which provides a compact footprint while allowing for efficient heat dissipation. The SN74BCT623DWRE4 is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a range of environmental conditions.

Whether you're designing a complex data communication system or simply need reliable bus transceivers for interfacing purposes, the SN74BCT623DWRE4 from Texas Instruments is an excellent choice that combines performance, durability, and versatility.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess