EN
  • EN
  • DE

SN74BCT29864BDW

Part No SN74BCT29864BDW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 24SOIC / Transceiver, Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74BCT
Standard Package 75
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259674-SN74BCT29864BDW
Ultra Librarian 3D Model Ultra Librarian SN74BCT29864BDW CAD Model

Description

The SN74BCT29864BDW is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 74BCT family and is primarily used in bus-interface applications due to its bidirectional transceiver functionality.

Key Features

  • Bus Transceiver: The SN74BCT29864BDW features 25 Ω series resistors in the B-port outputs, which reduce ringing and eliminate the need for external terminating resistors.
  • Speed: It is designed for operation at speeds of up to 38 MHz when operating in the TTL mode, making it suitable for high-speed data transmission and communication.
  • Compatibility: This device is compatible with both TTL and CMOS logic levels, allowing for easy integration with various systems.
  • Drive Capability: The SN74BCT29864BDW can drive up to 15 TTL loads over the full temperature range, ensuring reliable performance in different operating conditions.
  • Package: It comes in a wide-body, 24-pin SOIC package (DW), providing a compact footprint for space-sensitive applications.

Applications

The SN74BCT29864BDW is versatile and can be used in a variety of applications, such as:

  • Bus interface or bus arbitration
  • Data communication systems
  • Networking equipment and switches
  • Peripheral drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74BCT29864BDW is no exception, as it is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With Texas Instruments' proven track record, customers can expect consistent and reliable performance from this product.

Ordering Information

The SN74BCT29864BDW is available for order through Texas Instruments' website and authorized distributors. For detailed specifications, application notes, and support resources, please refer to the Texas Instruments official product page or contact their customer support team.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess