EN
  • EN
  • DE

SN74BCT2827CNSRE4

Part No SN74BCT2827CNSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 24SO / Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 1mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259659-SN74BCT2827CNSRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT2827CNSRE4 CAD Model

Description

Product Overview: SN74BCT2827CNSRE4 from Texas Instruments

The SN74BCT2827CNSRE4 is a high-performance, octal buffer and line driver designed by Texas Instruments to address the needs of high-speed data transmission systems. This integrated circuit is part of the BCT family of products, known for their robustness and reliability in demanding applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 4.5 V to 5.5 V, making it compatible with standard TTL logic levels.
  • Drive Capability: Capable of driving heavily loaded outputs with a 64 mA output sink current, ensuring strong signal integrity.
  • High Bandwidth: Designed to operate at high speeds, making it suitable for fast data buses and signaling environments.
  • Package: Housed in a 20-pin SOP (Small Outline Package), providing a compact footprint for dense circuit board layouts.

Applications

The SN74BCT2827CNSRE4 is ideally suited for a variety of applications that require high-speed data transfer and buffering, including:

  • Computer Systems
  • Data Communication Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Signal Distribution Networks

Performance and Quality

With Texas Instruments' commitment to quality, the SN74BCT2827CNSRE4 is manufactured to the highest standards. It features a wide operating temperature range, ensuring performance across diverse environmental conditions. Additionally, it is characterized for operation from -40°C to +85°C, providing assurance for deployment in industrial applications.

Design Support

Texas Instruments provides comprehensive design support for the SN74BCT2827CNSRE4, including detailed datasheets, application notes, and design resources. Engineers can access a wealth of information to facilitate the integration of this buffer and line driver into their projects, ensuring a smooth design process and quick time-to-market.

Part Number: SN74BCT2827CNSRE4

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess