EN
  • EN
  • DE

MAX5981BETE+T

Part No MAX5981BETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IEEE 802.3af/at-Compliant Powered Device Interface 16-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 16
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075529-MAX5981BETE+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5981BETE+T CAD Model

Description

Maxim Integrated's MAX5981BETE+T Ethernet Powered Device Interface

The MAX5981BETE+T is a cutting-edge Power over Ethernet (PoE) Powered Device (PD) interface IC from Maxim Integrated that provides a compact, efficient, and robust solution for Ethernet devices requiring power through the Ethernet cable. This innovative component is designed to simplify the implementation of the IEEE 802.3af/at standard for PoE applications such as IP cameras, VoIP phones, wireless access points, and many other networked devices that can benefit from centralized power management.

With its integrated PD interface and current-mode switching regulator, the MAX5981BETE+T offers an all-in-one solution that reduces design complexity and saves board space. The device operates over a wide input voltage range of 36V to 57V, ensuring compatibility with various PoE power sourcing equipment (PSE) and providing a high level of flexibility for system designers.

The MAX5981BETE+T features an advanced detection and classification signature that allows for seamless communication with the PSE, ensuring that the correct amount of power is allocated to the device. It also includes an integrated isolation power switch with programmable inrush current control, which protects both the PD and the PSE from potential damage caused by sudden surges of power during connection.

Thermal protection is another critical feature of the MAX5981BETE+T, as it prevents the device from overheating by automatically reducing the output power or shutting down the device if the temperature exceeds safe operating limits. This safeguard helps to ensure the longevity and reliability of the PD and the entire PoE system.

The MAX5981BETE+T is available in a thermally efficient, 16-pin TQFN package that is suitable for high-density applications. Its compact form factor, combined with its robust feature set, makes the MAX5981BETE+T an ideal choice for designers looking to integrate PoE functionality into their products with minimal hassle and maximum performance.

In summary, Maxim Integrated's MAX5981BETE+T offers a high-performance, feature-rich solution for PoE applications, providing designers with a reliable and easy-to-implement PD interface that meets the stringent requirements of the IEEE 802.3af/at specifications.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess