EN
  • EN
  • DE

SN74BCT25642DW

Part No SN74BCT25642DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 24SOIC / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Bulk
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 188mA; 3mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74BCT25642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74BCT25642DWE4-ND,SN74BCT25642DWG4,SN74BCT25642DWG4-ND,SN74BCT25642DWE4,2156-SN74BCT25642DW,TEXTISSN74BCT25642DW,-SN74BCT25642DW-NDR
Standard Package 25
Win Source Part Number 1011332-SN74BCT25642DW
Ultra Librarian 3D Model Ultra Librarian SN74BCT25642DW CAD Model

Description

Product Overview: SN74BCT25642DW

The SN74BCT25642DW from Texas Instruments is an advanced integrated circuit that serves as a high-performance octal buffer and line driver designed to meet the requirements for ATE and memory driving applications. This device is part of the BiCMOS technology category, which combines the advantages of CMOS and bipolar transistors to create high-speed, low-power circuits.

Featuring a 25-ohm series resistance in both the high and low states of the output, the SN74BCT25642DW reduces the need for external resistors and minimizes reflection noise on the data lines, making it ideal for driving long transmission lines. The device operates at a voltage range of 4.5V to 5.5V, making it compatible with a variety of logic families.

The SN74BCT25642DW is designed with a 3-state output, which allows for connection to a bus-organized system. This functionality is particularly useful when multiple devices need to communicate over the same data or address lines. The device can be placed into a high-impedance state, thereby effectively disconnecting it from the bus without disrupting the flow of data between other devices.

Packaged in a 24-pin wide-body SOIC (DW) package, the SN74BCT25642DW offers a compact solution for high-density applications. It is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

The SN74BCT25642DW also supports live insertion and withdrawal, minimizing system downtime during maintenance or upgrade procedures. This feature, combined with the device's low power consumption and high-speed operation, makes it an excellent choice for modern electronic systems that require robust and efficient data handling capabilities.

In summary, the SN74BCT25642DW by Texas Instruments is a versatile, high-quality buffer and line driver that offers excellent signal integrity, low power dissipation, and high-speed performance. Its features make it an ideal choice for complex data transmission systems, memory interfaces, and automated test equipment.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0730 $57.2190
7+ $15.6497 $109.5479
10+ $15.1606 $151.6060
14+ $14.6716 $205.4024
18+ $14.1825 $255.2850
24+ $12.7154 $305.1696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,119 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess