EN
  • EN
  • DE

MMBZ5239LT1G

Part No MMBZ5239LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 322877-MMBZ5239LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5239LT1G CAD Model

Description

ON Semiconductor MMBZ5239LT1G Zener Diode

The MMBZ5239LT1G from ON Semiconductor is a high-quality Zener diode designed for voltage regulation and voltage reference applications. This surface-mount diode is part of ON Semiconductor's extensive Zener diode product line, which is known for its reliability and performance in various electronic circuits.

Featuring a nominal Zener voltage of 9.1V and a power dissipation of 225mW, the MMBZ5239LT1G is capable of stabilizing voltage and providing excellent protection against voltage transients. This Zener diode is commonly used in consumer electronics, industrial systems, and other applications where precise voltage regulation is essential.

The MMBZ5239LT1G comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications. The small footprint of the SOT-23 package allows for high-density mounting on printed circuit boards, enabling designers to optimize their board layout while maintaining performance.

Key specifications of the MMBZ5239LT1G include:

  • Zener Voltage (VZ): 9.1V
  • Maximum Power Dissipation (PD): 225mW
  • Package: SOT-23
  • Configuration: Single
  • Operating Temperature Range: -55°C to +150°C

In addition to its electrical characteristics, the MMBZ5239LT1G is designed with a robust structure to ensure long-term reliability. This diode also features a low leakage current and a tight tolerance on the Zener voltage, providing precise voltage regulation in your circuit designs.

ON Semiconductor is committed to environmental sustainability, and the MMBZ5239LT1G is no exception. The device is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium.

Whether you're designing power management circuits, protection circuits, or need a reliable voltage reference, the MMBZ5239LT1G from ON Semiconductor is a versatile component that offers performance and quality you can trust.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess