EN
  • EN
  • DE

SN74BCT241N

Part No SN74BCT241N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20DIP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number SN74BCT
Other Names SN74BCT241NE4,TEXTISSN74BCT241N,2156-SN74BCT241N-TI,SN74BCT241NE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259632-SN74BCT241N
Ultra Librarian 3D Model Ultra Librarian SN74BCT241N CAD Model

Description

Product Overview: SN74BCT241N from Texas Instruments

The SN74BCT241N is a high-performance, octal buffer/line driver designed to provide bidirectional drive current for the bus-oriented systems. Manufactured by Texas Instruments, this integrated circuit is part of the 74BCT family, which is known for its high-speed operation and robust performance. The SN74BCT241N features octal non-inverting buffers with 3-state outputs and is housed in a standard 20-pin DIP (Dual In-line Package) that is widely used across various applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Package / Case: 20-Pin PDIP
  • Logic Family: BCT
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Drive Capability: High-current outputs drive up to 15 LSTTL loads
  • Speed: Faster than comparable LSTTL outputs
  • Bus-Hold Data Inputs: Eliminate the need for external pull-up/pull-down resistors

Applications

The SN74BCT241N is suitable for a wide range of applications where a buffer or line driver is needed to enhance the load-driving capability of a bus-oriented system. This includes use in personal computers, data communication equipment, and control systems, among others. Its ability to drive heavily loaded buses with minimal propagation delay and maximum noise margin makes it an excellent choice for high-speed data transfer and processing tasks.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74BCT241N is no exception. This product is fabricated with high-grade materials and tested to meet stringent industry standards, ensuring a reliable performance in even the most demanding environments. With its robust design and Texas Instruments' reputation, the SN74BCT241N is a trusted component for any electronic system requiring dependable bus drivers.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess