EN
  • EN
  • DE

TAS5612LA

Part No TAS5612LA
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 125-W Stereo / 250-W Mono PurePath™ HD Digital-Input Class-D Power Stage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case HTSSOP44
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757118-TAS5612LA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5612LA CAD Model

Description

Introducing the TAS5612LA - High-Performance Audio Power Amplifier

The TAS5612LA from Texas Instruments is a state-of-the-art audio power amplifier that delivers exceptional sound quality and efficiency. Designed for use in premium consumer audio products, this advanced amplifier leverages TI's proprietary PurePath HD technology to provide high-definition audio with minimal distortion and noise.

The TAS5612LA is capable of driving stereo speakers at up to 125 Watts per channel (at 4 Ohms) with superb audio clarity. Its high efficiency of over 90% ensures that the system stays cool during operation, enhancing reliability and allowing for more compact system designs without the need for bulky heatsinks.

This innovative amplifier features an integrated feedback design that not only improves audio performance but also simplifies system design by reducing the number of external components required. It supports a wide range of supply voltages from 20V to 36V, making it versatile for various applications, from home theater systems to professional audio equipment.

  • High Output Power: Delivers up to 125W per channel into 4 Ohm loads, providing powerful and clear audio output for a superior listening experience.
  • Advanced Modulation Techniques: Employs advanced closed-loop architecture, reducing total harmonic distortion and noise, and resulting in pristine audio reproduction.
  • Thermal and Overcurrent Protection: The TAS5612LA includes integrated self-protection circuits that guard against overheating and overcurrent conditions, ensuring the longevity of the amplifier.
  • Flexible I/O Options: Supports multiple audio input formats, including analog and digital, providing designers with the flexibility to incorporate the amplifier into a wide variety of audio systems.
  • Easy Integration: With its compact and efficient design, the TAS5612LA is easy to integrate into existing and new audio solutions, reducing time-to-market for product developers.

The TAS5612LA is not only powerful but also intelligently designed for ease of use. It is equipped with an array of built-in features such as an adjustable gain setting, a mute function, and a standby mode for energy conservation. Whether you are designing a high-end home audio system, a professional-grade mixing console, or a sophisticated public address system, the TAS5612LA is your go-to solution for high-quality audio amplification.

With the TAS5612LA, Texas Instruments continues to set the standard in audio amplifier technology, offering both performance and reliability for audio enthusiasts and professionals alike.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5311 $52.7177
17+ $6.1794 $105.0498
26+ $5.9863 $155.6438
35+ $5.7932 $202.7620
45+ $5.6001 $252.0045
60+ $5.0208 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess