EN
  • EN
  • DE

SN74BCT2240DBRE4

Part No SN74BCT2240DBRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259661-SN74BCT2240DBRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT2240DBRE4 CAD Model

Description

Product Overview: SN74BCT2240DBRE4

The SN74BCT2240DBRE4 is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the needs of modern digital systems. This IC is an octal buffer and line driver with 3-state outputs, which makes it ideal for driving bus lines or buffer memory address registers. Its robust design ensures reliable operation in a variety of electronic applications.

Key Features

  • Octal Buffer/Line Driver: The device includes eight independent buffer/line drivers, providing ample capability for driving multiple lines simultaneously.
  • 3-State Outputs: Each buffer has a 3-state output, which allows for efficient connection to bus lines. This feature also provides high-impedance states, making it easier to share bus lines without the risk of data collision.
  • Wide Operating Voltage Range: The SN74BCT2240DBRE4 operates over a broad voltage range, accommodating various system power requirements.
  • High-Current Output Drive: With its high-current output drive, this IC can handle the demands of driving capacitive loads or multiple inputs without losing performance.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, which is crucial for battery-powered or energy-sensitive applications.
  • Edge-Rate Control Circuitry: The device includes circuitry to minimize the possibility of signal glitches during transitions, thus ensuring stable signal integrity.
  • Temperature Range: The SN74BCT2240DBRE4 is designed to operate within a specified temperature range, ensuring reliability across various environmental conditions.

Applications

The versatility of the SN74BCT2240DBRE4 makes it suitable for a wide range of applications, including:

  • Bus drivers in computing systems
  • Buffering for memory address registers
  • Driving heavy loads in industrial systems
  • Interface circuitry in telecommunications
  • Level shifting for mixed-voltage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74BCT2240DBRE4 is no exception. It is manufactured to the highest standards, ensuring that each unit meets TI's rigorous specifications for performance and reliability. Whether used in commercial, industrial, or military-grade applications, this IC provides the functionality and dependability that professionals expect from Texas Instruments products.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess