EN
  • EN
  • DE

SN74AXC1T45QDCKRQ1

Part No SN74AXC1T45QDCKRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC LOGIC BUFFER/DRIVER  /  Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.65 V ~ 3.6 V
Voltage - VCCB 0.65 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74AXC1T45
Other Names 296-SN74AXC1T45QDCKRQ1DKR,296-SN74AXC1T45QDCKRQ1TR,296-SN74AXC1T45QDCKRQ1CT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256007-SN74AXC1T45QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AXC1T45QDCKRQ1 CAD Model

Description

SN74AXC1T45QDCKRQ1 - Texas Instruments Single-Bit Dual-Supply Bus Transceiver

The SN74AXC1T45QDCKRQ1 is a high-performance, single-bit dual-supply bus transceiver from Texas Instruments, designed to provide seamless voltage-level translation and bidirectional data transfer between systems operating at different voltage levels. This device is part of the AXC family, which is characterized by its low power consumption and high-speed operation, making it an ideal choice for modern microprocessor or microcontroller-based systems.

Key Features:

  • Voltage-Level Translation: Capable of translating between two different supply voltages ranging from 0.65 V to 3.6 V on either side, ensuring compatibility across diverse logic levels.
  • Low Power Consumption: Designed for low-power operation, which is critical for battery-powered and power-sensitive applications.
  • High-Speed Data Transfer: Supports high-speed signaling, allowing for quick data transfer which is essential in high-performance computing and communication systems.
  • Auto-Direction Sensing: The direction of data flow is automatically determined without the need for a direction control signal, simplifying the interface design.
  • Robust ESD Protection: Equipped with electrostatic discharge (ESD) protection on all pins, safeguarding the device from static damage during handling and operation.
  • Operational Temperature Range: Suitable for automotive applications with an operational temperature range of -40°C to +125°C.
  • Compact Packaging: Available in a small-outline, 6-pin SC70 package (QDCKR), optimizing board space in space-constrained applications.
  • Automotive Qualified: Meets the requirements of the AEC-Q100 standard for automotive reliability and performance.

Applications:

The SN74AXC1T45QDCKRQ1 is versatile and can be used in various applications that require voltage translation or signal integrity preservation across different voltage domains. Typical applications include:

  • Automotive infotainment and body control modules
  • Multi-voltage system interface
  • Level shifting for SD cards, SIM cards, and other memory interfaces
  • Cellular phones, PDAs, and other portable devices

With its advanced features and robust design, the SN74AXC1T45QDCKRQ1 from Texas Instruments is an essential component for designers looking to bridge the gap between different voltage levels while maintaining signal integrity and system reliability.

You May Also Be Interested in

Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5436 $51.6420
225+ $0.4461 $100.3725
350+ $0.4321 $151.2350
480+ $0.4182 $200.7360
620+ $0.4043 $250.6660
830+ $0.3624 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206,595 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess