EN
  • EN
  • DE

SGM66051-ADJYTN6G/TR

Part No SGM66051-ADJYTN6G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837420-SGM66051-ADJYTN6G/TR
Ultra Librarian 3D Model Ultra Librarian SGM66051-ADJYTN6G/TR CAD Model

Description

The SGM66051-ADJYTN6G/TR is a highly integrated power management IC manufactured by SG Micro Corp. This IC is designed to provide efficient power conversion and comprehensive system management for a variety of portable and battery-powered applications. Integrating functionalities such as buck converters, LDO regulators, and load switches into a single chip, it offers a compact, highly efficient, and cost-effective power solution.

Applications

  • Portable Electronic Devices: Including smartphones, tablets, portable media players, and e-readers.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable health and monitoring devices.
  • Internet of Things (IoT) Devices: Ideal for sensors, smart home devices, and other battery-operated IoT applications.
  • Power Banks: Provides efficient power delivery for external battery packs designed to charge mobile devices.
  • Wireless Charging Applications: Suitable for power delivery in wireless charging systems.

Features

  • High-Efficiency Buck Converter: Enables efficient step-down voltage conversion to maximize power usage.
  • Low Dropout Regulator (LDO): Provides stable and clean power to sensitive analog and digital circuits.
  • Integrated Load Switch: Allows for controlled power distribution and management within the system.
  • Wide Input Voltage Range: Accommodates various battery types and power sources, enhancing versatility.
  • Over-Voltage Protection (OVP): Protects the IC and connected components from over-voltage conditions.
  • Over-Current Protection (OCP): Guards against excessive current draw, preventing damage.
  • Short-Circuit Protection (SCP): Prevents damage from short-circuit events.
  • Thermal Shutdown Protection: Shuts down the device in the event of overheating.
  • Compact Package: Allows for use in space-constrained applications, minimizing PCB footprint.

Benefits

  • Extended Battery Life: High-efficiency power conversion minimizes energy waste, extending battery life in portable devices.
  • Reduced System Footprint: Integration of multiple functions reduces the need for external components, saving board space.
  • Enhanced System Reliability: Integrated protection features ensure reliable operation and prevent damage from electrical faults.
  • Simplified Design Process: Integration simplifies power management design, reducing design complexity and time-to-market.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple components into a single IC.

Additional Details

The SGM66051-ADJYTN6G/TR is designed to operate with a wide input voltage range, typically from 2.5V to 5.5V, making it compatible with a variety of battery chemistries and power adapters. The integrated buck converter efficiently steps down the input voltage to the required output voltage. The LDO regulators offer low noise and high PSRR, providing a stable power supply for sensitive circuits such as ADCs and DACs. The load switches enable controlled power distribution, allowing for selective enabling and disabling of system components to reduce power consumption during idle periods. Protection features like over-voltage, over-current, short-circuit, and thermal shutdown ensure safe and reliable operation even under abnormal conditions. The device is available in a compact package, minimizing the required PCB area and enabling its use in small form-factor devices.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1739 $58.2565
710+ $0.1628 $115.5880
1,105+ $0.1572 $173.7060
1,585+ $0.1460 $231.4100
2,060+ $0.1404 $289.2240
2,575+ $0.1347 $346.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess