EN
  • EN
  • DE

SN74AVCH4T245PW

Part No SN74AVCH4T245PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 16TSSOP / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVCH
Package Tube
Product Status Active
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 4
Input Type -
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AVCH4T245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371312-SN74AVCH4T245PW
Ultra Librarian 3D Model Ultra Librarian SN74AVCH4T245PW CAD Model

Description

SN74AVCH4T245PW: 4-Bit Dual-Supply Bus Transceiver from Texas Instruments

The SN74AVCH4T245PW is a state-of-the-art 4-bit dual-supply bus transceiver designed by Texas Instruments. This device is engineered to address the needs of modern electronics that require voltage level shifting and bidirectional data flow between systems operating at different voltage levels. The SN74AVCH4T245PW is part of Texas Instruments' advanced signal chain solutions, ensuring reliable and high-speed data transmission.

Featuring a wide voltage range, the device can operate on a VCCA range of 1.2V to 3.6V and a VCCB range of 1.65V to 5.5V, making it highly versatile for interfacing between low-voltage and high-voltage circuits. This flexibility is crucial for applications such as data communication, computing, and consumer electronics, where various voltage domains often exist.

The SN74AVCH4T245PW comes in a compact TSSOP (Thin Shrink Small Outline Package) with 24 pins, optimizing board space without compromising performance. Its pinout is designed for optimal signal routing, which minimizes signal integrity issues such as crosstalk and electromagnetic interference.

One of the key features of the SN74AVCH4T245PW is its bus hold functionality, which maintains the last known state of the data lines when they are left floating. This feature is particularly useful in multipoint or open-line configurations, as it helps prevent data corruption and ensures stable operation.

Additionally, the device boasts a high-speed data transfer capability with a maximum data rate that is suitable for many modern digital interfaces. It also includes over-voltage tolerant inputs and outputs on the B side, which are up to 5.5V, thereby providing additional protection for the device and the system it is part of.

The SN74AVCH4T245PW is designed with the utmost attention to power consumption. Its low on-state resistance ensures minimal power loss during operation, making it an energy-efficient choice for battery-powered and power-sensitive applications.

In summary, the SN74AVCH4T245PW from Texas Instruments is a robust, versatile, and efficient solution for bidirectional voltage-level translation. Its compatibility with multiple voltage levels, along with its compact form factor and high-speed data handling capabilities, make it an excellent choice for a wide array of electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8963 $53.7780
140+ $0.7355 $102.9700
215+ $0.7125 $153.1875
295+ $0.6895 $203.4025
380+ $0.6665 $253.2700
505+ $0.5976 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess