EN
  • EN
  • DE

SN74AVCH32T245ZKER

Part No SN74AVCH32T245ZKER
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 96BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Level Translator Bidirectional 4 Circuit 8 Channel - 96-PBGA MICROSTAR (13.6x5.6)
Manufacturer Texas Instruments
Series 74AVCH
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 96-LFBGA
Case / Package 96-PBGA MICROSTAR (13.6x5.6)
Family Name SN74AVC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-19111-1, -296-19111-1-ND, 296-19111-1, 296-19111-2, -SN74AVCH32T245ZKER-NDR, 296-19111-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896526-SN74AVCH32T245ZKER
Ultra Librarian 3D Model Ultra Librarian SN74AVCH32T245ZKER CAD Model

Description

The SN74AVCH32T245ZKER is a state-of-the-art, 32-bit transceiver from Texas Instruments designed with the modern electronic environment in mind. This device is part of the AVC family, which is known for its low-voltage operation and high-speed data transfer capabilities. The product is specifically crafted to facilitate bidirectional communication between two buses of different voltage domains, making it an ideal choice for applications involving data transfer between different systems or components.

Key Features

  • Bidirectional Data Flow: With 32-bit dual-supply bus transceiver capabilities, this component allows for seamless data transfer in both directions between high-speed buses.
  • Voltage Translation: The SN74AVCH32T245ZKER supports voltage level translation from 1.2V to 3.6V, making it versatile for interfacing between different logic levels.
  • High-Speed Performance: It is designed for high-speed signaling with a maximum data rate that ensures efficient performance in demanding applications.
  • Low Power Consumption: The device operates with a low quiescent current, which is ideal for power-sensitive applications.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device from static damage, enhancing its reliability and lifespan.
  • Robust Packaging: Housed in a 96-ball BGA (ZKE) package, the SN74AVCH32T245ZKER is designed for robustness and minimal footprint on the PCB.

Applications

The versatility of the SN74AVCH32T245ZKER makes it suitable for a wide range of applications, including:

  • Server and telecom infrastructure
  • Networking equipment
  • Data communication systems
  • Computing peripherals
  • Consumer electronics

With its advanced features, the SN74AVCH32T245ZKER from Texas Instruments represents a reliable solution for designers looking to bridge different voltage domains while maintaining high-speed data integrity and low-power operation. Its robust design and integrated protection features ensure that it will remain a vital component in electronic systems for years to come.

You May Also Be Interested in

Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6543 $50.8887
22+ $4.6395 $102.0690
34+ $4.4945 $152.8130
46+ $4.3495 $200.0770
60+ $4.2045 $252.2700
80+ $3.7696 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess