EN
  • EN
  • DE

SN74AVCH20T245KR

Part No SN74AVCH20T245KR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 56BGA / Voltage Level Translator Bidirectional 2 Circuit 10 Channel 380Mbps 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AVCH
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 10
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74AVC
Other Names 2156-SN74AVCH20T245KR,2156-SN74AVCH20T245KR-TITR,296-19106-2R,-296-19106-1,296-19106-1R,-296-19106-1,TEXTISSN74AVCH20T245KR,-SN74AVCH20T245KRR,296-19106-1,296-19106-2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256057-SN74AVCH20T245KR
Ultra Librarian 3D Model Ultra Librarian SN74AVCH20T245KR CAD Model

Description

SN74AVCH20T245KR: Texas Instruments 20-Bit Dual-Supply Bus Transceiver

The SN74AVCH20T245KR from Texas Instruments is a state-of-the-art, 20-bit dual-supply bus transceiver designed with the modern electronics engineer in mind. This robust component is part of the AVC (Advanced Very-Low-Voltage CMOS) family, offering a high-speed and power-efficient solution for bidirectional level shifting and voltage translation between different logic levels ranging from 1.2V to 3.6V.

The device is housed in a compact 64-pin VQFN (Very-Thin Quad Flat Non-leaded) package, making it an ideal choice for space-constrained applications. The SN74AVCH20T245KR is optimized for low-voltage operation, minimizing power consumption without compromising on performance. It is specifically designed to facilitate communication between circuits operating at different voltage levels, allowing for seamless integration in multi-voltage systems.

Featuring partial-power-down mode operation, the SN74AVCH20T245KR ensures that the device consumes minimal power when inactive, further enhancing its energy efficiency. Additionally, it comes equipped with Ioff support, which prevents damaging current backflow through the device when it is powered down.

The transceiver boasts a wide data bandwidth, making it suitable for high-speed signal transmission with minimal propagation delay. Its bus hold on data inputs eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing board space. Furthermore, the device supports live insertion and removal, ensuring that the system remains stable and reliable when peripherals are added or removed without having to power down the system.

With its robust ESD (Electrostatic Discharge) protection, the SN74AVCH20T245KR safeguards your circuits from static damage, thus enhancing the longevity and reliability of your electronic designs. Whether you're working on advanced computing systems, telecommunication infrastructure, or consumer electronics, the SN74AVCH20T245KR is engineered to meet the rigorous demands of fast-paced, high-performance applications.

In summary, Texas Instruments' SN74AVCH20T245KR is a versatile, efficient, and reliable solution for your level-shifting and interface needs, making it an essential component for cutting-edge electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess