EN
  • EN
  • DE

SN74AVCA406LGXYR

Part No SN74AVCA406LGXYR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20BGA / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 20-BGA MICROSTAR JUNIOR (2.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AVCA
Package Tape & Reel (TR)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Features SIM Card Interface
Mounting SMD (SMT)
Package / Case 20-UFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (2.5x3)
Base Product Number SN74AVCA
Other Names 2156-SN74AVCA406LGXYR,2156-SN74AVCA406LGXYR-TITR,TEXTISSN74AVCA406LGXYR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256060-SN74AVCA406LGXYR
Ultra Librarian 3D Model Ultra Librarian SN74AVCA406LGXYR CAD Model

Description

SN74AVCA406LGXYR - Texas Instruments

The SN74AVCA406LGXYR is a high-performance, 6-bit, dual-supply bus transceiver from Texas Instruments, designed to facilitate bidirectional communication between two buses of varying voltage levels. This component is part of TI's advanced interface portfolio and is optimized for use in applications where logic signal levels need to be shifted between different domain voltages, such as between a 3.3V bus and a 5V bus.

Key Features

  • Voltage Level Translation: The SN74AVCA406LGXYR supports voltage level translation from 0.8V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it versatile for multi-voltage systems.
  • High-Speed Data Transfer: With a maximum data rate of 380 Mbps, this transceiver is suitable for high-speed data transfer applications, ensuring efficient communication between devices.
  • Low Power Consumption: Designed for low-power operation, it helps to reduce the overall power consumption of the system, making it ideal for battery-powered devices.
  • Flow-Through Architecture: The pin-out design supports a flow-through architecture that simplifies PCB layout and reduces signal distortion, enhancing signal integrity.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, which safeguards the device against damage from static electricity.

Applications

The versatility of the SN74AVCA406LGXYR makes it a prime choice for a wide array of applications, including but not limited to:

  • Level translation for bus interfacing in multi-voltage systems
  • Communication interfaces such as SPI, I2C, and UART
  • Mobile phones, personal digital assistants (PDAs), and other portable devices
  • Data communication in networking equipment and computer peripherals

Product Packaging and Quality

The SN74AVCA406LGXYR is available in a compact X2QFN package, which is designed to occupy minimal space on a printed circuit board (PCB) and is suitable for space-constrained applications. Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and validation to deliver reliable performance in a range of environmental conditions.

For designers and engineers looking to integrate level-shifting capabilities into their systems with minimal power draw and high-speed performance, the SN74AVCA406LGXYR from Texas Instruments is an excellent solution that promises quality, durability, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess