EN
  • EN
  • DE
  • IT

BZX84-A30,215

Part No BZX84-A30,215
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 250MW TO236AB  /  Zener Diode 30 V 250 mW ±1% Surface Mount SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP Semiconductors
Series Automotive, AEC-Q101
Package Bulk
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±1%
Power - Max 250 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 700 mV
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
HTSUS 0000.00.0000
Other Names NEXNXPBZX84-A30215,2156-BZX84-A30,215-NEX
Standard Package 1
Win Source Part Number 1126634-BZX84-A30,215
Ultra Librarian 3D Model Ultra Librarian BZX84-A30,215 CAD Model

Description

The BZX84-A30,215 is a high-performance, low-power voltage regulator Zener diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of the BZX84 series, which is known for its reliability and efficiency in voltage regulation applications.

Key Features

  • Nominal Zener Voltage: 30V, which provides a stable reference voltage for various electronic circuits.
  • Power Dissipation: The device can handle a power dissipation of up to 250mW, making it suitable for a wide range of applications.
  • Package: It comes in a small SOT23 surface-mounted package, which is ideal for high-density circuit boards and saves valuable PCB space.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive components.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, providing reliable performance under various environmental conditions.

Applications

The BZX84-A30,215 Zener diode is suited for a multitude of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Reference elements in precision circuitry
  • Switching operations in high-speed systems

Quality and Reliability

NXP's commitment to quality is evident in the BZX84-A30,215, which is built to meet the stringent requirements of the industrial and consumer electronic markets. The device is characterized for operation from -55°C to +150°C, ensuring that it performs reliably in a broad range of applications and under various conditions.

Environmental Compliance

The BZX84-A30,215 is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead (Pb), making it an environmentally friendly choice for electronics manufacturers looking to reduce their ecological footprint and comply with global environmental standards.

With its combination of performance, compact form factor, and NXP's reputation for quality, the BZX84-A30,215 Zener diode is an excellent choice for designers seeking a voltage regulation solution that does not compromise on space or efficiency.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess