EN
  • EN
  • DE

SN74AVC4T774RSVR

Part No SN74AVC4T774RSVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR 4BIT DUAL 16QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-UQFN (2.6x1.8)
Win Source Part Number 029947-SN74AVC4T774RSVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SN74AVC4T774RSVR CAD Model

Description

The SN74AVC4T774RSVR is a high-quality, advanced technology product developed by Texas Instruments, a leading global semiconductor company.

  • Product: 4-bit dual-supply bus transceiver
  • Voltage Translation: Configurable
  • Outputs: 3-state outputs
  • Supply Voltage: VCCA and VCCB, range of 1.2V to 3.6V
  • Outputs State: High impedance mode
  • DIR Pin: Controls the data flow direction
  • Data Transfer Direction (DIR high): A port to B port
  • Data Transfer Direction (DIR low): B port to A port
  • Bus Hold Feature: Retains the last state of the data line

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess