EN
  • EN
  • DE

SN74AVC20T245DGVR

Part No SN74AVC20T245DGVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVER 20BIT 56TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 10
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TVSOP
Win Source Part Number 120370-SN74AVC20T245DGVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AVC20T245DGVR CAD Model

Description

The SN74AVC20T245DGVR is a high-quality, dual-supply, bidirectional voltage-level translator from Texas Instruments, a leading global semiconductor company known for its advanced analog ICs and embedded processors.

  • Type: 20-bit non-inverting bus transceiver
  • Design: Two separate configurable power-supply rails
  • Interface Compatibility: Between 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V voltage nodes
  • Feature: Bidirectional voltage translation capability
  • Control: Direction-control (DIR) input pin
  • Maximum Supply Voltage: 3.6V
  • Package: TSSOP (Thin Shrink Small Outline Package) with 48 pins
  • Temperature Range: -40°C to 85°C
  • Standard Compliance: JEDEC standard JESD8-7A
  • Environmental Compliance: RoHS (Restriction of Hazardous Substances)

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7921 $50.2578
44+ $2.2910 $100.8040
68+ $2.2194 $150.9192
94+ $2.1478 $201.8932
121+ $2.0762 $251.2202
162+ $1.8614 $301.5468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess