The SN74AVC16245DGVR is a high-quality, high-performance electronic component manufactured by Texas Instruments, a leading global semiconductor company.
- Description: 16-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs.
- Operating Voltage: Operates from 1.2 V to 3.6 V VCC.
- Voltage Level Translation: Allows it to interface between systems operating @ different voltages.
- Outputs: 3-state outputs, which can be placed in a high impedance mode.
- Control Input: Includes a DIR input that controls the data flow direction.
- Package: Housed in a thin shrink small-outline package (TSSOP).
- Power Consumption: Low power consumption.