EN
  • EN
  • DE

SN74AUP3G17RSER

Part No SN74AUP3G17RSER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 8UQFN / Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-UQFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFQFN
Supplier Device Package 8-UQFN (1.5x1.5)
Base Product Number 74AUP3G17
Other Names TEXTISSN74AUP3G17RSER,296-27502-6,296-27502-1,296-27502-2,-296-27502-1,-SN74AUP3G17RSERR,2156-SN74AUP3G17RSER
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259718-SN74AUP3G17RSER
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G17RSER CAD Model

Description

The SN74AUP3G17RSER from Texas Instruments is a high-performance, triple Schmitt-trigger buffer designed for use in systems that require a high degree of signal integrity and noise immunity. This integrated circuit is part of the advanced ultra-low power (AUP) series, making it an excellent choice for battery-operated and power-sensitive applications.

Key Features:

  • Low Power Consumption: The device operates with a very low static power consumption of less than 0.9 µA, making it ideal for extending battery life in portable devices.
  • Wide Operating Voltage Range: It has a broad VCC operating range from 0.8V to 3.6V, which allows for flexible design options across various logic levels.
  • Schmitt-Trigger Inputs: The Schmitt-trigger action at the input provides hysteresis which enhances noise immunity and allows the device to be used in noisy environments.
  • High Drive Capability: Despite its low-power nature, the SN74AUP3G17RSER can drive up to 4 mA at the output, providing a good balance between power efficiency and output performance.
  • ESD Protection: The device includes robust ESD protection, ensuring reliability and longevity even under stressful conditions.
  • Multiple Package Options: Available in a variety of package types, this device can be easily integrated into different design layouts.

Applications:

The SN74AUP3G17RSER is versatile and can be used in a wide range of applications. Its noise immunity and low-power consumption make it particularly suitable for:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Signal conditioning
  • Microcontroller input buffering
  • Glitch filtering
  • Telecommunications

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AUP3G17RSER is no exception. It is designed and tested to meet the highest industry standards for performance and reliability, ensuring that your designs are robust and durable.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess