EN
  • EN
  • DE

SN74AUP2G126RSER

Part No SN74AUP2G126RSER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 8UQFN / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-UQFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFQFN
Supplier Device Package 8-UQFN (1.5x1.5)
Base Product Number 74AUP2G126
Other Names 296-27495-2,-SN74AUP2G126RSERR,296-27495-1,296-27495-6,-296-27495-1,2156-SN74AUP2G126RSER,TEXTISSN74AUP2G126RSER
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259721-SN74AUP2G126RSER
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G126RSER CAD Model

Description

Overview of SN74AUP2G126RSER

The SN74AUP2G126RSER from Texas Instruments is a high-performance, dual non-inverting buffer/driver with 3-state outputs designed to operate from 0.8 V to 3.6 V. This makes it ideal for low-voltage and low-power applications. The device is part of the advanced ultra-low power (AUP) family, which is characterized by reduced power consumption without sacrificing speed and performance.

Key Features

  • Low Static-Power Consumption: The SN74AUP2G126RSER is optimized for low static-power consumption, drawing only a microamp range of current when idle.
  • Low Dynamic-Power Consumption: At 3.6 V, the device operates with a dynamic-power consumption of only 0.9 µA/MHz, making it highly efficient during operation.
  • Low Input Capacitance: The input capacitance is designed to be minimal, resulting in reduced drive requirements and faster signal propagation.
  • High Drive: Despite its low-power design, the SN74AUP2G126RSER can drive up to 50 mA at the output, allowing it to control a variety of loads.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is useful for sharing a common data bus or reducing power consumption when the outputs are not in use.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and stability in various environments.

Applications

The SN74AUP2G126RSER is suitable for a wide range of applications, particularly where power efficiency and space are critical. It is commonly used in:

  • Mobile phones
  • PDAs
  • Portable media players
  • Low-power handheld devices
  • Portable medical equipment

Product Packaging

Supplied in a small-footprint, thin shrink small-outline package (SSOP), the SN74AUP2G126RSER is designed for space-constrained applications. The package is also RoHS compliant and is designed for surface-mount technology (SMT), which facilitates efficient assembly and soldering on printed circuit boards.

Overall, the SN74AUP2G126RSER is a reliable and efficient solution for designers seeking to optimize their systems for low-power operation without compromising on performance.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess