EN
  • EN
  • DE

SN74AUP2G06DCKR

Part No SN74AUP2G06DCKR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 2CH 2-INP SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inverter IC 2 Channel Open Drain SC-70-6
Manufacturer Texas Instruments
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name 74AUP2G06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-27354-1, -296-27354-1-ND, 296-27354-2, 296-27354-6, -SN74AUP2G06DCKR-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896513-SN74AUP2G06DCKR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G06DCKR CAD Model

Description

The SN74AUP2G06DCKR from Texas Instruments is a high-performance, dual inverter with open-drain outputs belonging to the advanced ultra-low-power Schottky family. This integrated circuit (IC) is specifically designed to operate with a power supply range of 0.8V to 3.6V, making it an excellent choice for battery-powered and energy-efficient applications.

With its ultra-low static power consumption and nano-power operation, the SN74AUP2G06DCKR ensures minimal power loss, which is critical for extending battery life in portable devices. The device features a maximum ICC of only 0.9 µA, even when operating at 3.6V, which significantly reduces the total power consumption of the system it's integrated into.

The IC provides a high degree of flexibility thanks to its dual independent inverter gates, which can be used in a variety of logic functions and signal processing tasks. The open-drain outputs of the SN74AUP2G06DCKR make it suitable for wired-OR logic designs and interfacing with different voltage levels within a system.

Furthermore, the SN74AUP2G06DCKR boasts excellent ESD protection, with a human-body model (HBM) rating of 2 kV, charged-device model (CDM) rating of 1 kV, and IEC61000-4-2 contact discharge rating of 1 kV. This robustness makes the device resilient in harsh environments and reduces the likelihood of damage during handling and operation.

Its small package size, the SC70 with a 6-pin configuration, allows for a compact footprint on printed circuit boards, which is vital for space-constrained applications. The SN74AUP2G06DCKR is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures.

In summary, the SN74AUP2G06DCKR from Texas Instruments is a versatile and energy-efficient solution for modern electronic designs requiring low-power inverters with open-drain outputs. With its tiny form factor and robust performance, it is an ideal choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2958 $50.2860
415+ $0.2428 $100.7620
640+ $0.2352 $150.5280
880+ $0.2276 $200.2880
1,140+ $0.2200 $250.8000
1,525+ $0.1972 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess