EN
  • EN
  • DE

ISL29102IROZ-T7

Part No ISL29102IROZ-T7
Manufacturer Renesas Electronics America
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description Low Power Ambient Light-to-Voltage Non-Linear Converter | SENSOR OPT 550NM AMBIENT 6ODFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Renesas Electronics America Inc.
Packaging Reel
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type Voltage
Supply Voltage (V) 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-ODFN (2.1x2)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1189582-ISL29102IROZ-T7
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL29102IROZ-T7 CAD Model

Description

The Renesas Electronics America Inc. ISL29102IROZ-T7 is an ambient light sensor that is used to detect the intensity of light in its surrounding environment.

  • Mounting Type: Surface-mount device (SMD)
  • Output Type: Voltage
  • Wavelength: 550nm
  • Proximity Detection: No
  • Category: Transducer
  • Package: 6-ODFN (2.1x2)
  • Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 1
  • MSL Level: 3 (168 hours)
  • Supply Voltage: 1.8V to 3.3V

You May Also Be Interested in

Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $9.9490
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
IC USB LASER MOUSE SENSOR 22DIP
Lowest to $1.9589
Renesas Electronics America
OPTICAL SENSOR
Lowest to $47.6334
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
Broadcom Limited
OPTICAL FINGER MOTION SENSOR / Optical Sensor 28-SMD Module
Lowest to $1.4553
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $1.6817
Broadcom Limited
IC USB OPT MOUSE SENSOR 18-DIP / Optical Sensor 18-DIP Module
Lowest to $12.2638
Renesas Electronics America
OPTICAL SENSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0450 $52.2500
120+ $0.8575 $102.9000
185+ $0.8307 $153.6795
250+ $0.8039 $200.9750
325+ $0.7771 $252.5575
435+ $0.6967 $303.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,808 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess