EN
  • EN
  • DE

SN74AUP1T98DCKR

Part No SN74AUP1T98DCKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC VOLT TRANSLATOR SNGL SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V to 2.7V
Voltage - VCCB 2.3V to 3.6V
Output Type Single-Ended
Temperature Range - Operating -40°C to 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 029917-SN74AUP1T98DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T98DCKR CAD Model

Description

The SN74AUP1T98DCKR from Texas Instruments is a highly versatile and low-power single bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs.

  • Family: Texas Instruments AUP family.
  • Ideal For: Battery-powered and handheld applications.
  • Voltage Level Translation: Facilitates communication between different voltage domains in a mixed-voltage system.
  • Dual-Supply Rails: Allows voltage level translation from a high voltage (VCCA) to a low voltage (VCCB) or vice versa.
  • Outputs: 3-state outputs (high signal, low signal, or high impedance state).
  • Operating Voltage Range: 0.8V to 3.6V.
  • Data Rate: High data rate.
  • Standby Power Consumption: Typically 10 µA.
  • Package: 6-pin SC70 package.
  • Noise Immunity: High degree of noise immunity.
  • Propagation Delay: Low propagation delay.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3561 $51.6345
345+ $0.2922 $100.8090
530+ $0.2831 $150.0430
735+ $0.2739 $201.3165
945+ $0.2648 $250.2360
1,265+ $0.2374 $300.3110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess