EN
  • EN
  • DE

SN74AUP1T98DBVT

Part No SN74AUP1T98DBVT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR SGL-SUPPLY SOT23-6 / Voltage Level Translator 1-CH Unidirectional 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUP
Packaging Reel package
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V ~ 2.7V
Voltage - VCCB 2.3V ~ 3.6V
Output Type Single-Ended
Operating Temperature Range -40°C ~ 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 794965-SN74AUP1T98DBVT
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AUP1T98
Introduction Date September 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T98DBVT CAD Model

Description

The SN74AUP1T98DBVT is a versatile, low-power, single-bit configurable voltage translation device from Texas Instruments, designed to meet the needs of multi-voltage systems with its bidirectional voltage translation capability without the need for a direction control signal. This high-performance component is part of the Texas Instruments AUP (Advanced Ultra-Low Power) logic family, which is renowned for its low-power consumption and high-speed operation.

Key Features:

  • Wide Voltage Range: The device supports translation between 0.8 V and 3.6 V, enabling it to interface between a variety of logic levels used in modern electronic systems.
  • Low Power Consumption: With its ultra-low power design, it is optimized for use in power-sensitive applications, ensuring minimal impact on battery life or energy usage.
  • High-Speed Operation: Despite its low power usage, the SN74AUP1T98DBVT does not compromise on speed, offering fast propagation delays that are suitable for high-performance systems.
  • Configurable Voltage Translation: This device can be configured for different voltage translation applications, providing design flexibility and making it ideal for multi-voltage environments.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated into the design, safeguarding the device from potential damage caused by static electricity.
  • Compact Package: The SN74AUP1T98DBVT is available in a small 6-pin SOT-23 package, making it suitable for space-constrained applications.

Applications:

The device's small size and versatility make it an excellent choice for a wide range of applications, including but not limited to:

  • Mobile and Portable Devices
  • Data Communication Systems
  • Consumer Electronics
  • Microcontroller Interface
  • Level Shifting for I/O Expansion Modules

As a product of Texas Instruments, the SN74AUP1T98DBVT is backed by the company's commitment to high-quality manufacturing and reliability. This device is an ideal solution for designers looking to bridge different voltage domains while maintaining low power consumption and high-speed operation.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8947 $53.6820
140+ $0.7342 $102.7880
215+ $0.7112 $152.9080
295+ $0.6883 $203.0485
380+ $0.6653 $252.8140
505+ $0.5965 $301.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess