EN
  • EN
  • DE

SN74AUP1T97DCKRG4

Part No SN74AUP1T97DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description SINGLE-SUPPLY VOLTAGE-LEVEL TRANSLATOR WITH NINE CONFIGURABLE GATE LOGIC FUNCTIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254104-SN74AUP1T97DCKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T97DCKRG4 CAD Model

Description

The SN74AUP1T97DCKRG4 is a versatile, low-power configurable multiple-function gate from Texas Instruments, designed to meet the needs of a variety of logic interfacing requirements. This integrated circuit is part of the advanced ultra-low power (AUP) series and is optimized for low-voltage operation, making it ideal for battery-powered and portable applications.

With its configurable functionality, the SN74AUP1T97DCKRG4 can be used as a universal logic gate, capable of being programmed as a buffer, inverter, AND, NAND, OR, NOR, XOR (exclusive OR), or XNOR (exclusive NOR) gate. This flexibility allows designers to reduce inventory by using a single IC for multiple design purposes, thereby simplifying project complexity and reducing overall costs.

The device features a wide supply voltage range of 0.8V to 3.6V, which ensures compatibility with modern low-voltage microprocessors and microcontrollers. Additionally, it boasts an exceptionally low static power consumption of less than 0.9 µA, significantly extending battery life in portable applications. The SN74AUP1T97DCKRG4 also provides excellent ESD protection, with a human-body model (HBM) rating of ±8 kV, which enhances its robustness for use in challenging environments.

Housed in a compact SC70-6 package, the SN74AUP1T97DCKRG4 is designed for space-constrained applications. Its small footprint makes it an excellent choice for mobile devices, wearable technology, and other applications where board space is at a premium. The device also offers a wide operating temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

With its combination of low power consumption, versatile functionality, and compact design, the SN74AUP1T97DCKRG4 from Texas Instruments is an ideal solution for designers looking to create efficient, multi-functional, and space-saving designs in their next-generation electronic products.

Key Features:

  • Configurable multiple-function gate
  • Low static power consumption
  • Wide supply voltage range (0.8V to 3.6V)
  • Compact SC70-6 package
  • Excellent ESD protection (±8 kV HBM)
  • Wide operating temperature range (-40°C to 85°C)

You May Also Be Interested in

NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess