Product Overview: NXP 74LVT162373DGG-T
The NXP 74LVT162373DGG-T is a high-performance, low-voltage, 16-bit transparent D-type latch with 3-state outputs. This integrated circuit is designed to provide a high-speed interface between systems operating at different voltage levels. It is part of NXP's LVT (Low Voltage Technology) series, which is known for its low power consumption and high noise immunity.
Key Features
- Logic Type: Transparent D-type Latch
- Bit Quantity: 16 bits
- Output Type: 3-State
- Voltage - Supply: 2.7V to 3.6V
- Operating Temperature: -40°C to +85°C
- Package / Case: 48-TSSOP
- Mounting Type: Surface Mount
- Logic Level - Low: 0.8V
- Logic Level - High: 2V
- Propagation Delay (Max): 5.2ns
Performance and Quality
The 74LVT162373DGG-T is designed to support high-speed data transfer with minimal power consumption. Its low on-state resistance ensures efficient data flow, while the 3-state outputs enable direct connection to a bus-structured system. The device operates over a broad voltage range and provides guaranteed performance over the full temperature range of -40°C to +85°C, making it suitable for industrial applications.
Applications
This versatile latch is ideal for a variety of applications where a high-speed and reliable data storage or buffering is required. It is commonly used in:
- Data storage and retrieval systems
- Communication interfaces
- Computers and computer peripherals
- Servers and data centers
- Industrial control systems
Environmental and Regulatory Compliance
The NXP 74LVT162373DGG-T is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from environmentally harmful materials. It also meets or exceeds industry standards for performance, reliability, and quality.