EN
  • EN
  • DE

SN74AUP1T58YFPR

Part No SN74AUP1T58YFPR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 6DSBGA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8 V ~ 2.7 V
Voltage - VCCB 2.3 V ~ 3.6 V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number 74AUP1T58
Other Names 296-27513-6,296-27513-2,296-27513-1,296-SN74AUP1T58YFPRCT,296-27513-6,2156-SN74AUP1T58YFPR,296-SN74AUP1T58YFPRTR,296-27513-2,296-27513-1,296-SN74AUP1T58YFPRDKR,-296-27513-1,TEXTISSN74AUP1T58YFPR,-SN74AUP1T58YFPRR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256073-SN74AUP1T58YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T58YFPR CAD Model

Description

SN74AUP1T58YFPR by Texas Instruments

The SN74AUP1T58YFPR is a versatile configurable multiple-function gate from Texas Instruments, designed to meet a wide array of logic requirements. This miniature component is part of the advanced ultra-low-power (AUP) series, which is optimized for low-voltage operation while maintaining excellent speed and performance characteristics.

One of the key features of the SN74AUP1T58YFPR is its configurable functionality. It can be used as a universal logic gate, which means it can be configured to perform a variety of logical operations such as AND, OR, XOR, NAND, NOR, XNOR, inverter, and buffer. This versatility makes it an indispensable part of modern digital circuit design, allowing for significant space and cost savings by reducing the number of different components required in a system.

The device operates over a supply voltage range of 0.8 V to 3.6 V, which allows it to be used in systems that require low power consumption. This feature makes the SN74AUP1T58YFPR particularly suitable for battery-powered and portable applications where power efficiency is critical.

In terms of performance, the SN74AUP1T58YFPR boasts a low static power consumption of only 0.9 µA maximum at 3.3 V, which contributes to its energy efficiency. Additionally, it has a low dynamic power consumption, with a typical ICC of 10 µA maximum at 3.3 V and 10 MHz.

The device comes in a small footprint, with a DSBGA package that is ideal for space-constrained applications. The SN74AUP1T58YFPR also features Schmitt-trigger inputs, which provide hysteresis to improve noise immunity and facilitate slow input transition rates, making it robust in environments with high electrical noise.

Overall, the SN74AUP1T58YFPR is a highly flexible, energy-efficient solution for a wide range of digital logic applications. Its ultra-low-power operation, combined with its configurable gate functions, make it a smart choice for designers looking to optimize their circuit designs for power and space without compromising on performance.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess