EN
  • EN
  • DE

SN74AUP1T58DSFR

Part No SN74AUP1T58DSFR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR UNIDIRECTIONAL 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8 V ~ 2.7 V
Voltage - VCCB 2.3 V ~ 3.6 V
Input Signal -
Output Signal -
Output Type Single-Ended
Data Rate -
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Configurable Gate Logic Functions
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-SON (1x1)
Base Product Number 74AUP1T58
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371003-SN74AUP1T58DSFR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T58DSFR CAD Model

Description

Product Overview: SN74AUP1T58DSFR by Texas Instruments

The SN74AUP1T58DSFR is a versatile, low-power configurable voltage translation device manufactured by Texas Instruments, designed to meet the needs of modern electronics that require efficient voltage level translation. This product is part of the AUP (Advanced Ultra-Low Power) family, which is renowned for its low-power consumption and high performance.

Key Features

  • Configurable Voltage Translation: The SN74AUP1T58DSFR can be used to translate voltages between two different levels, making it ideal for multi-voltage systems or interfacing between incompatible logic circuits.
  • Ultra-Low Power Consumption: With its AUP technology, the device ensures minimal power usage, which is crucial for battery-operated and power-sensitive applications.
  • Wide V<sub>CC Range: It operates over a broad V<sub>CC range of 0.8V to 3.6V, providing the flexibility to work with various logic levels and supply voltages.
  • High-Speed Operation: Despite its low-power design, the SN74AUP1T58DSFR does not compromise on speed, offering high-speed operation which is essential for fast data processing and communication.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, thereby enhancing its durability and reliability in harsh environments.
  • Compact Package: Available in a small 6-pin SOT-363 package, it is suitable for space-constrained applications.

Applications

The SN74AUP1T58DSFR is designed for a wide range of applications across various industries. It is particularly useful in:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Data Communication Systems
  • Notebooks and Personal Computers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AUP1T58DSFR is no exception. It is built to meet the stringent standards expected from TI products, ensuring reliable performance in a variety of conditions and applications.

For designers and engineers looking for a reliable, low-power voltage translation solution, the SN74AUP1T58DSFR from Texas Instruments offers an excellent blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2225

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7133 $53.4975
175+ $0.5853 $102.4275
265+ $0.5670 $150.2550
365+ $0.5487 $200.2755
475+ $0.5304 $251.9400
635+ $0.4755 $301.9425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess