EN
  • EN
  • DE

HMC721LP3ETR

Part No HMC721LP3ETR
Manufacturer Analog Devices Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC XOR/XNOR GATE 16SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential, Single-Ended
Voltage - Supply -3V ~ -3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC721
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920496-HMC721LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC721LP3ETR CAD Model

Description

Analog Devices Inc. HMC721LP3ETR Overview

The HMC721LP3ETR is a state-of-the-art flip-flop device from Analog Devices Inc., designed for high-speed digital applications. This product is part of Analog Devices' High-Frequency Integrated Circuit (HIC) portfolio, offering exceptional performance for a wide range of electronic systems.

Key Features

  • High-Speed Operation: The HMC721LP3ETR flip-flop is built for speed, with fast setup and hold times that make it suitable for high-frequency clocking applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to consume minimal power, making it ideal for power-sensitive designs.
  • Single Supply Voltage: It operates with a single supply voltage, simplifying power supply design and reducing the complexity of multivoltage systems.
  • Compact Package: Housed in a compact 3x3 mm QFN package, it is designed for space-constrained applications without compromising performance.

Applications

The HMC721LP3ETR is versatile and can be used in various applications, including:

  • Gigabit Ethernet and Fibre Channel Systems
  • Digital Signal Processing (DSP)
  • High-Speed Data Acquisition
  • Test and Measurement Equipment
  • Wireless Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC721LP3ETR is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding environments.

Ordering Information

The HMC721LP3ETR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Analog Devices provides comprehensive technical support and documentation, making design-in processes as smooth as possible.

For engineers and designers looking for a high-performance flip-flop that can keep pace with the rapid speeds of modern digital communication, the HMC721LP3ETR from Analog Devices Inc. represents a reliable and efficient solution.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222
Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $6.3347
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES / Configurable Circuit Input
Lowest to $3.2617
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
Texas Instruments
IC CONFIG MULTI FUNCTION 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Lowest to $0.3972

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess