EN
  • EN
  • DE

SN74AUP1G98DSFR

Part No SN74AUP1G98DSFR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-SON (1x1)
Base Product Number 74AUP1G98
Other Names -296-27283-1,296-27283-6,-SN74AUP1G98DSFRR,296-27283-1,296-27283-2,2156-SN74AUP1G98DSFR,TEXTISSN74AUP1G98DSFR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258239-SN74AUP1G98DSFR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G98DSFR CAD Model

Description

Introducing the SN74AUP1G98DSFR from Texas Instruments

The SN74AUP1G98DSFR is a versatile and high-performance configurable multiple-function gate from the reputable manufacturer Texas Instruments. This advanced logic gate is designed to meet the demanding requirements of modern electronic circuits, offering a low-power and compact solution for a wide range of applications.

Key Features

  • Configurable Logic Function: The SN74AUP1G98DSFR is a configurable logic gate that can be set up to perform the functions of a single 2-input AND, OR, NAND, NOR, XOR, inverter, or buffer gate. This flexibility allows designers to use the device in multiple configurations, reducing inventory and providing a versatile component for various circuit designs.
  • Low Power Consumption: It operates on a very low power supply range of 0.8 V to 3.6 V, which makes it an excellent choice for battery-operated and power-sensitive applications.
  • High-Speed Operation: Despite its low power consumption, the SN74AUP1G98DSFR does not compromise on speed. It offers fast performance that is suitable for high-speed signal processing tasks.
  • Reduced System Noise: The device is designed with a noise-optimized construction, ensuring minimal system noise and interference, which is critical for sensitive electronic applications.
  • Compact Package: The gate comes in a small 6-pin SOT-363 package, making it ideal for space-constrained applications where board real estate is at a premium.

Applications

The SN74AUP1G98DSFR's configurable nature and low power consumption make it well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics
  • Embedded systems
  • Computing peripherals
  • Control systems

With its robust design and Texas Instruments' commitment to quality, the SN74AUP1G98DSFR is a reliable choice for designers looking to add flexible logic solutions to their electronic projects. Whether you're creating a complex digital system or simply need a versatile gate for a simple circuit, the SN74AUP1G98DSFR is up to the task.

You May Also Be Interested in

Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2158 $50.7130
565+ $0.1771 $100.0615
875+ $0.1716 $150.1500
1,205+ $0.1660 $200.0300
1,560+ $0.1605 $250.3800
2,085+ $0.1439 $300.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess