The SN74AUP1G97DCKR from Texas Instruments is a high-performance, low-power, configurable multiple-function gate that is designed to offer a broad array of solutions for your circuit design needs.
- AUP Family: Is a part of Texas Instruments' AUP family of devices.
- Voltage Range: The device operates over a broad voltage range, from 0.8 V to 3.6 V.
- Logic Functions: This configurable multiple-function gate can perform one of eight different logic functions or gates, including AND, OR, NAND, NOR, XOR, XNOR, NOT, and buffer.
- Schmitt-Trigger Action: Features Schmitt-trigger action @ all inputs.
- Operating Temperature: Is designed to operate from -40°C to 85°C.
- ESD Protection: Has an ESD protection exceeding 2 kV HBM.
- Package: Comes in a small SC70-6 package.
- Environmental Compliance: Is also RoHS compliant and is available in a lead-free and green package.