EN
  • EN
  • DE

SN74AUP1G240YFPR

Part No SN74AUP1G240YFPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 6DSBGA / Buffer, Inverting 1 Element 1 Bit per Element 3-State Output 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number 74AUP1G240
Other Names 296-SN74AUP1G240YFPRDKR,2156-SN74AUP1G240YFPR,296-SN74AUP1G240YFPRTR,296-SN74AUP1G240YFPRCT,SN74AUP1G240YFPR,TEXTISSN74AUP1G240YFPR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259741-SN74AUP1G240YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G240YFPR CAD Model

Description

SN74AUP1G240YFPR - Texas Instruments

The SN74AUP1G240YFPR from Texas Instruments is a single-bit, single-supply inverter with a 3-state output that belongs to the ultra-low-power AUP family of devices. This component is designed to operate over a broad voltage range of 0.8 V to 3.6 V, making it ideal for battery-operated and portable applications where power efficiency is a critical concern.

This inverter features a very low static power consumption of only 0.9 µA maximum at 3.6 V, which significantly extends battery life in portable systems. Additionally, the dynamic power consumption is minimized due to the low input capacitance and the reduced drive strength of the outputs.

The SN74AUP1G240YFPR is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The device is offered in a compact 4-pin DSBGA package, which is space-saving and suitable for high-density mounting on printed circuit boards.

With the 3-state output feature, the SN74AUP1G240YFPR can be placed in a high-impedance state, allowing multiple devices to share a common bus line without the risk of bus contention. This is particularly useful in multiplexed data transmission systems and when interfacing with bus-oriented systems.

The SN74AUP1G240YFPR is also characterized for its fast switching capabilities, with a typical tpd of 3.3 ns at 3.3 V, ensuring high-speed operation for modern digital circuits. Its robust Ioff circuitry allows for partial-power-down mode operation, which prevents damaging current backflow through the device when it is powered down.

Overall, the SN74AUP1G240YFPR is a versatile and efficient solution for a variety of applications, including mobile phones, PDAs, notebooks, and other power-sensitive designs that require high-speed digital logic while conserving power.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess