EN
  • EN
  • DE

SN74AUP1G17DRLRG4

Part No SN74AUP1G17DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description LOW - POWER SINGLE SCHMITT-TRIGGLER BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254080-SN74AUP1G17DRLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G17DRLRG4 CAD Model

Description

SN74AUP1G17DRLRG4: Low-Power Single Schmitt-Trigger Buffer by Texas Instruments

The SN74AUP1G17DRLRG4 is a high-performance, single Schmitt-trigger buffer designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the ultra-low-power AUP family and is optimized for low-voltage operation, making it ideal for battery-powered and portable applications where power efficiency is crucial.

With a 5.5-V tolerant input, the device supports a wide range of supply voltages, from 0.8V to 3.6V. This flexibility allows the SN74AUP1G17DRLRG4 to be used in a variety of systems that require interfacing with different logic levels. The Schmitt-trigger input also provides hysteresis, which enhances noise immunity and allows the buffer to stabilize signals with slow input transition rates, making it perfect for cleaning up noisy signals.

The SN74AUP1G17DRLRG4 features a low static power consumption of only 0.9 µA maximum at 3.6V, which contributes to extended battery life in portable devices. Additionally, the device offers a low dynamic power consumption, with a typical ICC of 0.1 µA at 1.8V. It also has a low input capacitance, which further reduces the power consumption in applications where the input signal frequency is high.

Available in a small SOT-5X3 package, the SN74AUP1G17DRLRG4 has a compact footprint that is beneficial for space-constrained designs. The device's package is designed for optimal thermal performance, ensuring reliable operation over its specified temperature range of -40°C to +85°C. This makes it suitable for industrial and commercial applications, where robust performance is required.

Overall, the SN74AUP1G17DRLRG4 is a versatile and efficient solution for designers looking to incorporate a reliable Schmitt-trigger buffer into their low-voltage or low-power systems. With its robust design, low power consumption, and noise immunity, this product from Texas Instruments stands out as an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1813 $50.7640
675+ $0.1488 $100.4400
1,045+ $0.1442 $150.6890
1,435+ $0.1395 $200.1825
1,855+ $0.1349 $250.2395
2,485+ $0.1209 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,615 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess