EN
  • EN
  • DE

SN74AUP1G08DFS2

Part No SN74AUP1G08DFS2
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+16+
Reference case SON6
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712248-SN74AUP1G08DFS2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G08DFS2 CAD Model

Description

Introduction to SN74AUP1G08DFS2

The SN74AUP1G08DFS2 is a high-performance, single 2-input positive-AND gate integrated circuit from Texas Instruments, designed for optimal power and speed performance in a compact form factor. This device is part of the advanced ultra-low-power (AUP) series, which is engineered to operate with a very low input leakage current, making it an ideal choice for battery-powered and power-sensitive applications.

Key Features

  • Low Power Consumption: The SN74AUP1G08DFS2 boasts ultra-low static power consumption, with a typical I<sub>CC of only 0.9 µA, minimizing the impact on battery life and reducing power costs in always-on applications.
  • Advanced Design: Utilizing Texas Instruments' advanced 0.8-V CMOS technology, this device operates at a voltage range of 0.8 V to 3.6 V, providing flexible power supply options and compatibility with modern low-voltage logic levels.
  • High-Speed Operation: Despite its low-power design, the SN74AUP1G08DFS2 does not compromise on speed, offering a typical t<sub>pd of 3.5 ns at 3.3 V, ensuring swift signal processing and data throughput.
  • Compact Packaging: The device comes in a space-saving 6-pin DFN package, which is ideal for compact PCB layouts and portable electronic devices where board space is at a premium.
  • Robust Performance: It is characterized for operation from –40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The SN74AUP1G08DFS2 is versatile and can be used in various applications such as:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy management systems
  • IoT devices

Conclusion

With its low-power consumption, high-speed operation, and compact form factor, the SN74AUP1G08DFS2 from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and performance of their digital logic systems. Whether used in consumer electronics or industrial control systems, this AND gate IC offers the reliability and advanced features required for modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess