EN
  • EN
  • DE

SN74AUCU04RGYR

Part No SN74AUCU04RGYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14VQFN / Inverter IC 6 Channel 14-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Max Propagation Delay @ V, Max CL 1.7ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-VQFN (3.5x3.5)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74AUCU04
Other Names -296-19069-1,SN74AUCU04RGYRG4,TEXTISSN74AUCU04RGYR,-SN74AUCU04RGYRG4,-296-19069-1,296-19069-6,-SN74AUCU04RGYRR,-SN74AUCU04RGYRG4R,SN74AUCU04RGYRG4,296-19069-1,296-19069-2,2156-SN74AUCU04RGYR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257962-SN74AUCU04RGYR
Ultra Librarian 3D Model Ultra Librarian SN74AUCU04RGYR CAD Model

Description

The SN74AUCU04RGYR is a high-speed, single-gate hex inverter chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced integrated circuit (IC) is part of the ultra-low-voltage AUC family and is specifically engineered to operate with a power supply range of 0.8V to 2.5V, making it ideal for portable and battery-powered applications where power efficiency is crucial.

Key Features:

  • Optimized Power Consumption: The SN74AUCU04RGYR is designed for minimal power consumption while maintaining high-speed operation, which is essential for extending battery life in portable devices.
  • High-Speed Operation: Despite its low-power design, this IC does not compromise on speed, offering fast propagation delays that are suitable for high-performance applications.
  • Low Voltage Operation: The device supports a wide range of operating voltages from 0.8V to 2.5V, providing flexibility in various system designs and ensuring compatibility with other low-voltage logic components.
  • Compact Packaging: The SN74AUCU04RGYR comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications.
  • Robust ESD Protection: The chip features excellent electrostatic discharge (ESD) protection, ensuring reliability and longevity even in environments prone to static electricity.

Applications:

The versatility of the SN74AUCU04RGYR makes it suitable for a wide range of applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players
  • Handheld gaming devices
  • Notebook computers
  • Medical monitoring equipment

With its combination of low-power operation, high-speed performance, and small form factor, the SN74AUCU04RGYR from Texas Instruments is an excellent choice for designers looking to optimize their systems for energy efficiency without sacrificing speed or functionality.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6417 $51.3360
190+ $0.5265 $100.0350
295+ $0.5101 $150.4795
410+ $0.4936 $202.3760
525+ $0.4772 $250.5300
705+ $0.4278 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,607 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess